EN
  • EN
  • DE

MPX4100AP

Part No MPX4100AP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR ABS PRESS 15.2 PSI MAX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Pressure Sensor 2.9PSI ~ 15.23PSI (20kPa ~ 105kPa) Absolute Male - 0.19" (4.93mm) Tube 0.3 V ~ 4.9 V 6-SIP Module
Manufacturer NXP
Series MPX4100A
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Package 6-SIP Module
Family Name MPX41
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928009-MPX4100AP
Ultra Librarian 3D Model Ultra Librarian MPX4100AP CAD Model

Description

The MPX4100AP is a state-of-the-art pressure sensor from NXP Semiconductors designed to deliver reliable and accurate pressure measurements. This integrated pressure sensor is based on NXP's advanced piezoresistive transducer technology and is specifically engineered for a wide range of applications, including automotive systems, industrial controls, and consumer products.

Key Features

  • Operating Range: The MPX4100AP offers a pressure operating range of 20 to 105 kPa, making it well-suited for measuring atmospheric pressure as well as process control and other applications requiring precise pressure monitoring.
  • Temperature Compensation: It includes temperature compensation from -40°C to +125°C, ensuring accurate readings over a broad range of environmental conditions.
  • Sensitivity: The sensor provides a high sensitivity output of 4.7 mV/kPa, allowing for the detection of minute changes in pressure.
  • Calibrated: Each MPX4100AP sensor is calibrated and temperature compensated for sensor offset, sensitivity, temperature effects, and accuracy errors, which significantly enhances performance.

Applications

The versatility of the MPX4100AP makes it ideal for a variety of applications, including:

  • Automotive engine control systems
  • Altitude and airspeed measurements in aviation
  • Industrial process control
  • Weather station equipment
  • Medical devices such as respiratory equipment

Technical Specifications

Parameter Value
Pressure Range 20 to 105 kPa
Supply Voltage 4.85 to 5.35 V
Operating Temperature -40°C to +125°C
Sensitivity 4.7 mV/kPa
Package Unibody 6-pin

With its robust design and high accuracy, the MPX4100AP pressure sensor from NXP stands as a premium choice for professionals seeking reliable pressure sensing solutions.

You May Also Be Interested in

Honeywell
SENSOR PRES 5PSI GAUG 5V DIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES 1.6PSI ABSO 3.3V SMT / Pressure Sensor 23.21PSI (160kPa) Absolute 12 b 8-SMD, J-Lead
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400PSI GAUG 3.3V SMT / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 6BAR GAUG 3.3V SMD / Pressure Sensor 87.02PSI (600kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.33 V ~ 2.97 V 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us
Honeywell
SENSOR PRES .1BAR GAUGE 5V SMD / Pressure Sensor 1.45PSI (10kPa) Vented Gauge Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess