EN
  • EN
  • DE

MPL015A2T2

Part No MPL015A2T2
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 16.68PSIA 10BIT 8LGA / Pressure Sensor 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa) Absolute 10 b 8-TLGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Applications Board Mount
Pressure Type Absolute
Operating Pressure 7.25PSI ~ 16.68PSI (50kPa ~ 115kPa)
Output Type I2C
Output 10 b
Accuracy ±0.145PSI (±1kPa)
Voltage - Supply 2.375V ~ 5.5V
Port Style No Port
Features Shutdown Mode
Termination Style SMD (SMT) Tab
Maximum Pressure 145.04PSI (1000kPa)
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 8-TLGA
Supplier Device Package 8-LGA (5x3)
Base Product Number MPL01
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345840-MPL015A2T2
Ultra Librarian 3D Model Ultra Librarian MPL015A2T2 CAD Model

Description

NXP MPL015A2T2 Digital Pressure Sensor

The NXP MPL015A2T2 is a state-of-the-art digital pressure sensor designed for a wide range of applications requiring high-precision pressure measurements. This compact and versatile sensor is an ideal choice for industries such as automotive, consumer electronics, and industrial control systems.

At the heart of the MPL015A2T2 is its MEMS pressure sensor with an embedded signal conditioning ASIC, which provides highly accurate and stable pressure readings. The sensor operates over a pressure range of 50 to 115 kPa, making it suitable for measuring atmospheric pressure variations with a high degree of accuracy.

The MPL015A2T2 boasts an impressive temperature compensation range from -40°C to +85°C, ensuring reliable performance under varying environmental conditions. With its digital I2C interface, the sensor allows for easy integration into existing systems, facilitating seamless communication and data transfer.

Key features of the NXP MPL015A2T2 include:

  • High-precision pressure measurement with an accuracy of ±1 kPa
  • Integrated temperature sensor for on-chip temperature compensation
  • Low power consumption, ideal for battery-operated devices
  • Compact QFN package measuring 5 mm x 3 mm x 1 mm
  • 24-bit pressure and temperature digital output
  • Programmable interrupts for autonomous system operation
  • Factory calibrated for sensor offset, sensitivity, and temperature

The MPL015A2T2's factory calibration eliminates the need for complex in-system calibration procedures, simplifying product design and reducing time to market. Its robust design and high level of integration make it a reliable and cost-effective solution for applications requiring accurate pressure measurements.

Whether you are developing weather stations, GPS devices, or sophisticated industrial monitoring systems, the NXP MPL015A2T2 digital pressure sensor offers the precision, durability, and ease of use necessary to meet the demands of your application.

You May Also Be Interested in

Honeywell
SENSOR PRES 30PSI GAUG 5V DIP / Pressure Sensor 30PSI (206.84kPa) Vented Gauge Male - 0.08" (1.93mm) Tube, Dual 0.25 V ~ 4.75 V 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRESSURE DIFF 5" H2O 8DIP / Pressure Sensor ±0.18PSI (±1.25kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-DIP (0.524", 13.30mm), Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 5V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge 0.5 V ~ 4.5 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRESS 60PSI GAUGE 3.3V SI / Pressure Sensor 60PSI (413.69kPa) Vented Gauge 0.33 V ~ 2.97 V 4-SIP Module
Need more? Email Us
Honeywell
SENSOR PRES 1PSI DIFF 3.3V SMT / Pressure Sensor ±1PSI (±6.89kPa) Differential Male - 0.08" (1.93mm) Tube, Dual 12 b 8-SMD, J-Lead, Dual Ports, Same Side
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUG 3.3V SIP / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 12 b 4-SIP, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 5PSI GAUGE 3.3 V SMD / Pressure Sensor 5PSI (34.47kPa) Vented Gauge Male - 0.1" (2.47mm) Tube 12 b 8-SMD, J-Lead, Top Port
Need more? Email Us
Honeywell
SENSOR PRES 15PSI ABSO 5V SMD / Pressure Sensor 15PSI (103.42kPa) Absolute Male - 0.08" (1.93mm) Tube 0.5 V ~ 4.5 V 8-SMD, J-Lead, Side Port
Need more? Email Us
Honeywell
SENSOR PRES 400MBAR GAUG 5V DIP / Pressure Sensor 5.8PSI (40kPa) Vented Gauge Male - 0.19" (4.93mm) Tube 0.5 V ~ 4.5 V 8-DIP (0.524", 13.30mm), Top Port
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess