EN
  • EN
  • DE

SN74LVC2G157DCTR

Part No SN74LVC2G157DCTR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2-1LINE DATA SELECT/MUX SM8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Multiplexer
Independent Circuits 1
Current - Output High, Low 32mA, 32mA
Voltage Supply Source Single Supply
Supply Voltage - Operating 1.65 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SM8
Win Source Part Number 030365-SN74LVC2G157DCTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Sensing & Instrumentation, Computers & Computer Peripherals, HVAC, Communications & Networking, Portable Devices, Wireless
Ultra Librarian 3D Model Ultra Librarian SN74LVC2G157DCTR CAD Model

Description

The SN74LVC2G157DCTR is a high-quality, dual 2-line to 1-line data selector/multiplexer designed by Texas Instruments. This advanced device comes in a standard surface-mount package and is known for its superior performance and reliability. It is designed to operate from 1.65 V to 5.5 V, making it suitable for a wide range of applications.

The device features a common strobe (G) input and includes two 2-line to 1-line data selectors/multiplexers with individual output-enable (1OE, 2OE) inputs. When the OE input is low, the SN74LVC2G157DCTR device passes data from the A inputs to its Y outputs. When OE is high, the outputs are in the high-impedance state.

The SN74LVC2G157DCTR is designed for 1.65-V to 5.5-V VCC operation, and the A, B, and G inputs are designed to tolerate up to 5.5 V, allowing the interface of 5-V systems to 3.3-V systems without the need for external level shifting. This feature significantly enhances the flexibility and ease of use of the device.

This device is fully specified for partial-power-down applications using IOFF. The IOFF circuitry disables the outputs, preventing the damaging current backflow when the device is powered down. The device also supports live insertion and removal, ensuring minimal disruption during operations.

The SN74LVC2G157DCTR is characterized for operation from -40°C to 85°C, ensuring reliable performance in a wide range of environments. It is also RoHS compliant and lead-free, making it an environmentally friendly choice. This device is suitable for a range of applications, including communication control systems, data routers, and addressable registers.

In conclusion, the SN74LVC2G157DCTR from Texas Instruments is a high-performing, versatile, and reliable component that meets a wide range of application requirements. It combines advanced features with a high level of compatibility and flexibility, making it an excellent choice for a variety of electronic applications.

You May Also Be Interested in

Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1X3:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4581 $50.3910
270+ $0.3759 $101.4930
415+ $0.3641 $151.1015
570+ $0.3524 $200.8680
735+ $0.3406 $250.3410
985+ $0.3054 $300.8190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,210 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess