EN
  • EN
  • DE

MPC862PVR100B

Part No MPC862PVR100B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 100MHZ 357BGA  /  MPC8xx Microprocessor IC series 1 Core, 32-Bit 100MHz 357-PBGA (25x25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC8xx
Package Tray
Product Status Obsolete
Core Processor MPC8xx
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 100MHz
Co-Processors/DSP Communications; CPM
RAM Controllers DRAM
Graphics Acceleration No
Ethernet 10Mbps (4), 10/100Mbps (1)
Voltage - I/O 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Package / Case 357-BBGA
Supplier Device Package 357-PBGA (25x25)
Additional Interfaces HDLC/SDLC, I2C, IrDA, PCMCIA, SPI, TDM, UART/USART
Base Product Number MPC86
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4B
HTSUS 8542.31.0001
Other Names MPC862PVR100B-ND,2832-MPC862PVR100B,935309617557
Standard Package 44
Win Source Part Number 1153191-MPC862PVR100B
Ultra Librarian 3D Model Ultra Librarian MPC862PVR100B CAD Model

Description

The NXP MPC862PVR100B is a high-performance, versatile microprocessor designed to cater to a wide range of applications, including networking, telecommunications, and embedded systems. As part of the PowerQUICC family, this processor is built using Power Architecture technology, which is renowned for its exceptional speed and efficiency.

Key Features

  • Core: The MPC862PVR100B is equipped with a PowerPC 603e core that can run up to 100 MHz, providing robust computing capabilities for demanding applications.
  • Integrated Communications Processor Module (CPM): This feature offloads networking tasks from the main processor, enhancing throughput and performance in communication-centric tasks.
  • Memory Management: With support for up to 512 MB of DRAM, the processor ensures smooth data processing and multitasking. It also includes a Memory Controller for various types of memory interfaces.
  • Multiple I/O Ports: The processor supports a variety of I/O interfaces, including Ethernet, UART, SPI, I2C, and more, providing versatile connectivity options.
  • On-Chip Bus: The MPC862PVR100B features a 32-bit system bus capable of running at speeds of up to 50 MHz, facilitating rapid data transfer between the processor and other system components.

Applications

The processor is ideal for a range of applications, including:

  • Network routers and switches
  • Wireless base stations
  • Industrial control systems
  • Medical equipment
  • Automotive control units

Reliability and Support

NXP's commitment to quality means that the MPC862PVR100B is designed to meet the high reliability standards required for industrial and mission-critical applications. NXP also provides comprehensive technical support and documentation, ensuring that developers can fully leverage the capabilities of the processor in their designs.

Environmental Considerations

The MPC862PVR100B is designed with environmental considerations in mind, featuring low power consumption and support for power-saving modes, making it suitable for energy-efficient designs.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess