EN
  • EN
  • DE

MPC8572ECPXAULB

Part No MPC8572ECPXAULB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC85XX 1.333GHZ 1023BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 2 Core, 32-Bit 1.333GHz 1023-FCBGA (33x33)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 1.333GHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 1023-BFBGA, FCBGA
Case / Package 1023-FCBGA (33x33)
Family Name MPC85
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885758-MPC8572ECPXAULB
Ultra Librarian 3D Model Ultra Librarian MPC8572ECPXAULB CAD Model

Description

The NXP MPC8572ECPXAULB is a highly-integrated microprocessor that is part of the PowerQUICC III family of processors. Designed to deliver exceptional performance, the MPC8572ECPXAULB is built on Power Architecture technology, making it an ideal choice for a wide range of applications in networking, telecommunications, and embedded computing.

Key Features

  • Core: Dual-core e500 at speeds up to 1.5 GHz each, providing high-performance processing capabilities.
  • Cache: Integrated L1 and L2 caches enhance data processing efficiency with 32 KB L1 instruction and data caches per core and up to 512 KB L2 cache.
  • Memory Support: DDR2/DDR3 SDRAM controller with ECC support ensures reliable data storage and retrieval with error correction for increased data integrity.
  • Connectivity: Multiple high-speed interfaces including Gigabit Ethernet, PCI Express, Serial RapidIO, and USB 2.0 for versatile connectivity options.
  • Security: Advanced security features with encryption and decryption engines to provide secure data transmission and storage.
  • Power Efficiency: Manufactured with a power-efficient process, suitable for energy-sensitive applications without compromising performance.

Applications

The MPC8572ECPXAULB processor is designed to support a variety of high-performance applications. These include:

  • Enterprise and service provider routers and switches
  • Wireless infrastructure equipment
  • Network security appliances
  • Industrial control systems
  • Medical imaging equipment

Technical Specifications

Attribute Details Product Number MPC8572ECPXAULB Architecture Power Architecture Cores Dual-core e500 Frequency Up to 1.5 GHz Process Technology 90 nm SOI Operating Temperature -40°C to +125°C

Overall, the NXP MPC8572ECPXAULB offers a powerful and flexible solution for complex applications demanding high-speed data processing and reliable performance.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
Broadcom Limited
FCBGA+HS 29X29 779
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess