Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.2GHz 783-FCPBGA (29x29)
Manufacturer NXP
Series MPC85xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e500
Speed 1.2GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 783-BBGA, FCBGA
Case / Package 783-FCPBGA (29x29)
Family Name MPC85
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 36
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885744-MPC8545PXATGD
Ultra Librarian 3D Model Ultra Librarian MPC8545PXATGD CAD Model

Description

Product Overview: NXP MPC8545PXATGD

The NXP MPC8545PXATGD is a high-performance, power-efficient, integrated host processor that is part of NXP's PowerQUICC III family of products. Designed with advanced technology for networking applications, this processor is built on Power Architecture and is well-suited for a broad range of applications including networking, telecommunications, wireless infrastructure, industrial control, and embedded computing.

Key Features

  • Core: The MPC8545PXATGD features a single e500 core that can run up to 1.5 GHz, providing robust processing capabilities for complex tasks and applications.
  • Memory Support: It includes an integrated memory controller that supports DDR, DDR2, and ECC memory modules, ensuring flexibility and reliability in memory-intensive operations.
  • Connectivity: With multiple high-speed I/O interfaces such as Gigabit Ethernet, PCI Express, and Serial RapidIO, this processor offers versatile connectivity options for various system architectures.
  • Security: The processor comes with an advanced security engine that supports a range of algorithms and protocols, providing secure data transactions and communications.
  • Power Efficiency: Designed with power management features, the MPC8545PXATGD maintains a balance between performance and power consumption, making it ideal for energy-sensitive applications.

Applications

The NXP MPC8545PXATGD processor is suitable for a wide array of applications, including but not limited to:

  • Enterprise and service provider networking equipment such as routers, switches, and gateways.
  • Wireless infrastructure including base stations and network controllers.
  • Industrial automation systems requiring high-speed processing and connectivity.
  • Embedded computing platforms for medical, aerospace, and defense markets.

Technical Specifications

  • Product: Host Processor
  • Part Number: MPC8545PXATGD
  • Manufacturer: NXP Semiconductors
  • Core: e500
  • Frequency: Up to 1.5 GHz
  • Memory Support: DDR, DDR2, ECC
  • Connectivity: Gigabit Ethernet, PCI Express, Serial RapidIO
  • Security: Integrated Security Engine
  • Power Management: Yes

With its powerful features and broad application support, the NXP MPC8545PXATGD stands out as a reliable and versatile processor for complex and demanding computing environments.

You May Also Be Interested in

Intel
MPU Atom™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA
Need more? Email Us
ECAD model for AU80610004653AAS LBMG
NXP / Nexperia
IC MCU 32BIT ROMLESS 364MAPBGA / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 400MHz, 133MHz 364-LFBGA (17x17)
Lowest to $74.9731
ECAD model for SVF522R3K1CMK4
Renesas Electronics America
MPU VR4181A RISC 32-Bit/64-Bit 0.25um 131MHz 3.3V 240-Pin FBGA
Need more? Email Us
ECAD model for UPD30181AYF1-131-GA3-A
NXP / Nexperia
IC MCU 16/32BIT 64KB FLSH 64LQFP / ARM7® series Microcontroller IC 16/32-Bit 60MHz 64KB (64K x 8) FLASH 64-LQFP (10x10)
Lowest to $29.3374
ECAD model for LPC2142FBD64,151
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Need more? Email Us
ECAD model for HD64180S2H8V
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
ECAD model for P5020NSE7VNB
NXP / Nexperia
IC MPU MPC82XX 200MHZ 480TBGA / PowerPC G2 Microprocessor IC series 1 Core, 32-Bit 200MHz 480-TBGA (37.5x37.5)
Need more? Email Us
ECAD model for XPC8260CZUIHBC
Freescale Semiconductor - NXP
IC MPU QORIQ P1 1GHZ PBGA689
Need more? Email Us
ECAD model for P1022PSN2LFA
NXP / Nexperia
IC MPU MPC85XX 1.0GHZ 783FCBGA / PowerPC e500 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 783-FCPBGA (29x29)
Need more? Email Us
ECAD model for KMPC8541EPXAQF

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $244.2106 $244.2106
2+ $218.9475 $437.8950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 345 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention