EN
  • EN
  • DE

MPC8379EVRAGDA

Part No MPC8379EVRAGDA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 400MHZ 689TEBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series MPC83xx
Package Tray
Core Processor PowerPC e300c4s
Speed 400MHz
Operating Temperature Range 0°C ~ 125°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name MPC8379
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 27
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885737-MPC8379EVRAGDA
Ultra Librarian 3D Model Ultra Librarian MPC8379EVRAGDA CAD Model

Description

NXP MPC8379EVRAGDA PowerQUICC II Pro Processor

The NXP MPC8379EVRAGDA is a versatile and high-performance integrated communications processor from the PowerQUICC II Pro series. Built on Power Architecture® technology, this processor is designed to meet the requirements of networking, telecommunications, and industrial control applications that demand reliability, efficiency, and processing power.

At the heart of the MPC8379EVRAGDA is an e300 core that operates at speeds up to 800 MHz, providing the computational horsepower needed for complex tasks. The e300 core is compatible with the PowerPC® instruction set, enabling a wide range of software and development tools to be used with the processor.

The device incorporates a rich set of integrated peripherals and interfaces, enhancing its connectivity and data handling capabilities. It includes a dual integrated Gigabit Ethernet controller for high-speed networking, a PCI Express interface for high-throughput I/O connectivity, and a USB 2.0 controller for peripheral connections. These features make the MPC8379EVRAGDA an ideal solution for systems that require fast data transfer and connectivity options.

Security is a critical aspect of modern processors, and the MPC8379EVRAGDA addresses this with an advanced security engine. This engine supports a variety of algorithms, including AES, DES, 3DES, RSA, and SHA, ensuring secure data transmission and storage. This makes the processor suitable for applications where data integrity and confidentiality are paramount.

Memory support is another strong point of the MPC8379EVRAGDA, featuring an integrated DDR2/DDR3 memory controller that allows for flexible and robust memory configurations. This ensures that the processor can handle the demands of memory-intensive applications with ease.

In summary, the NXP MPC8379EVRAGDA is a powerful and feature-rich processor that offers a blend of performance, connectivity, and security. Its robust architecture makes it an excellent choice for a wide range of applications in networking, telecommunications, and industrial control systems. With NXP's commitment to quality and long-term support, the MPC8379EVRAGDA is a reliable choice for system designers looking to create sophisticated and high-performing products.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess