Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300c3 Microprocessor IC series 1 Core, 32-Bit 400MHz 516-TEPBGA (27x27)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300c3
Speed 400MHz
Operating Temperature Range -40°C ~ 105°C (TA)
Package 516-BBGA Exposed Pad
Case / Package 516-TEPBGA (27x27)
Family Name MPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 40
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927887-MPC8313CZQAGDC
Ultra Librarian 3D Model Ultra Librarian MPC8313CZQAGDC CAD Model

Description

Product Overview: MPC8313CZQAGDC

The MPC8313CZQAGDC is a high-performance, power-efficient processor from NXP Semiconductors, designed to meet the needs of a wide range of embedded applications. This integrated communications processor is built on PowerQUICC II Pro technology, which is based on the e300 core, ensuring robust processing capabilities with a maximum core frequency of 333 MHz.

The processor features a 32-bit Power Architecture with a rich set of integrated peripherals, making it an ideal solution for networking, automotive, industrial control, and other embedded systems. The MPC8313CZQAGDC offers dual Ethernet controllers, an enhanced Secured Digital Host Controller (SD/MMC), USB 2.0 On-The-Go support, and a PCI Express interface, providing versatile connectivity options for various design requirements.

With its integrated security engine, the MPC8313CZQAGDC delivers hardware acceleration for cryptographic functions, ensuring secure data transmission and protection against unauthorized access, which is critical for applications handling sensitive information.

The device is designed to operate within a wide temperature range, making it suitable for harsh environments, and comes in a 516-pin PBGA package. Its low power consumption, coupled with advanced power management features, makes it an energy-efficient choice for embedded systems where power budget is a concern.

Key features of the MPC8313CZQAGDC include:

  • 333 MHz e300 core frequency
  • 32-bit Power Architecture
  • Integrated security engine for encryption and secure boot
  • Dual Ethernet controllers for network connectivity
  • USB 2.0 On-The-Go and PCI Express interfaces
  • Enhanced SD/MMC host controller
  • Low power consumption with advanced power management
  • 516-pin PBGA package
  • Wide operating temperature range

Overall, the MPC8313CZQAGDC from NXP Semiconductors represents a versatile and reliable processor choice for designers looking to integrate robust processing power and connectivity in their embedded system applications.

You May Also Be Interested in

Amd
MPU AM29000 RISC 32bit 16MHz 5V 169-Pin PGA
Need more? Email Us
ECAD model for AM29000-16KC
Atmel
The Atmel SAMA5D3 series is a high-performance, power-efficient embedded MPU based on the ARM® Cortex™-A5 processor, achieving 536 MHz with power consumption levels below 0.5 mW in low-power mode.
Lowest to $11.9697
ECAD model for ATSAMA5D35A-CU
Intel
Jhcurie S R2T8
Need more? Email Us
ECAD model for JHCURIE S R2T8
Intel
C Mpu 32-BIT 3.3V 25MHZ 144TQFP
Need more? Email Us
ECAD model for JA80386EXTB25
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Pulse
Need more? Email Us
ECAD model for P1013T

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention