Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Microchip Technology
Series -
Package Tape & Reel
Product Status Active
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 8Kbit
Memory Organization 1K x 8
Memory Interface SPI
Clock Frequency 10 MHz
Write Cycle Time - Word, Page 5ms
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 25AA080
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Win Source Part Number 1354212-25AA080CT-I/SN
Ultra Librarian 3D Model Ultra Librarian 25AA080CT-I/SN CAD Model

Description

The 25AA080CT-I/SN is a high-quality 8 Kbit SPI serial EEPROM from Microchip Technology, designed for efficient data storage in a wide range of applications. This EEPROM device offers a convenient non-volatile storage solution that can retain data without power and allows for easy data updates.

Key Features

  • Memory Size: The 25AA080CT-I/SN comes with 8 Kbits (1,024 bytes) of memory, providing ample space for configuration parameters, serial numbers, and calibration data storage.
  • Interface: It utilizes the Serial Peripheral Interface (SPI) bus, which ensures high-speed data transfer and simple integration into most microcontroller-based systems.
  • Operating Voltage: This device operates within a voltage range of 1.8V to 5.5V, making it versatile for various low-power and standard applications.
  • Temperature Range: Designed to perform reliably in diverse environments, it operates within the industrial temperature range of -40°C to +85°C.
  • Package: The 25AA080CT-I/SN is available in an 8-pin SOIC (SN) package, which is widely used and suitable for surface-mount technology (SMT).
  • Write Protection: It includes write-protect features that prevent accidental data overwrites and ensure data integrity during critical operations.

Applications

The versatility of the 25AA080CT-I/SN makes it ideal for a variety of applications, including:

  • Consumer electronics
  • Industrial automation
  • Automotive systems
  • Medical devices
  • Networking equipment

Manufacturer Support

Microchip Technology provides extensive support for the 25AA080CT-I/SN, including technical documentation, application notes, and software libraries to facilitate development and ensure seamless integration into your design.

Ordering Information

To purchase or learn more about the 25AA080CT-I/SN EEPROM, visit the Microchip Technology website or contact an authorized distributor. Ensure the part number matches your application requirements for a successful integration.

You May Also Be Interested in

Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 133 MHz 4.2 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S133BC
Ramtron
Processor Memory Companions 256K w/Pwr Mon, WDT, Bat Sw, Pwr Fail
Need more? Email Us
ECAD model for FM32256-G
Hitachi, Ltd
Need more? Email Us
ECAD model for HN27C4001G-10
Ramtron
Lowest to $3.6557
ECAD model for FM24CL16-STR
ISSI, Integrated Silicon Solution Inc
IC DRAM 1GBIT PARALLEL 96TWBGA / SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-TWBGA (9x13)
Lowest to $14.6242
ECAD model for IS43TR16640BL-125KBL
Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC / EEPROM, SRAM Memory IC 4Kbit I²C 1 MHz 400 ns 8-SOIC
Lowest to $1.3296
ECAD model for 47L04-I/SN
Renesas Electronics America
IC SRAM 4.5MBIT PAR 256CABGA / SRAM - Dual Port, Synchronous Memory IC 4.5Mbit Parallel 200 MHz 3.4 ns 256-CABGA (17x17)
Need more? Email Us
ECAD model for 70T3599S200BC
Micron Technology Inc.
NOR Flash Serial (SPI, Dual SPI, Quad SPI) 3V 512M-bit 512M/256M/128M x 1/2-bit/4-bit 8ns 8-Pin VPDFN EP T/R
Lowest to $23.9394
ECAD model for N25Q512A13GF840F
Ramtron
Need more? Email Us
ECAD model for FM25L256-SC

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention