EN
  • EN
  • DE

MPC8255AVVMHBB

Part No MPC8255AVVMHBB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC82XX 266MHZ 408TBGA / MPU PowerQUICC II MPC82xx Processor RISC 32bit 0.25um 266MHz 3.3V 480-Pin TBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC82xx
Packaging Tray
Core Processor PowerPC G2
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 266MHz
Co-Processors/DSP Communications; RISC CPM
RAM Controllers DRAM, SDRAM
Graphics Acceleration No
Ethernet 10/100 Mbps (3)
Voltage - I/O 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 480-LBGA
Manufacturer Package 408-TBGA (37.5x37.5)
Additional Interfaces I2C, SCC, SMC, SPI, UART, USART
Win Source Part Number 789240-MPC8255AVVMHBB
Popularity Medium
Supply and Demand Status Limited
Family Name MPC8255A
Introduction Date May 26, 2005
ECCN 3A991.a.2
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC8255AVVMHBB CAD Model

Description

NXP MPC8255AVVMHBB PowerQUICC II Processor

The NXP MPC8255AVVMHBB is a high-performance, integrated communications processor that stands out in the PowerQUICC II family, renowned for its versatile and powerful features designed to meet a wide range of communication applications. This processor is built on the PowerPC core and is tailored for networking and telecommunication systems, where reliability, efficiency, and speed are of paramount importance.

Key Features

  • Integrated PowerPC Core: At the heart of the MPC8255AVVMHBB is a robust PowerPC core that operates at a high clock speed, delivering the computational power needed for complex tasks.
  • High-Speed Connectivity: The processor comes with integrated support for multiple communication protocols, ensuring high-speed data transfer and connectivity options for various networking environments.
  • On-Chip Memory Management: With an advanced memory management unit, the processor efficiently handles memory operations, contributing to the overall system performance and reliability.
  • Scalable Architecture: The MPC8255AVVMHBB is designed to be scalable, allowing system designers to build solutions that can grow with increasing demands without necessitating a complete redesign.

Applications

The versatility of the NXP MPC8255AVVMHBB processor makes it ideal for a wide array of applications, including:

  • Enterprise and carrier-grade routers and switches
  • Wireless infrastructure equipment
  • Network control and management systems
  • High-end imaging and multimedia systems

Reliability and Performance

Designed with a focus on reliability, the MPC8255AVVMHBB ensures stable operation in critical systems. Its performance is optimized for data-intensive tasks, making it a reliable choice for infrastructure that requires uninterrupted service and high throughput.

Conclusion

Overall, the NXP MPC8255AVVMHBB processor is a testament to NXP's commitment to delivering high-quality, powerful solutions for the communications market. Its combination of a robust PowerPC core, high-speed connectivity, and scalable architecture make it a smart choice for developers looking to create advanced networking and telecommunication systems.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 132QFP
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.4GHZ 780FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess