Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series MPC7xx
Package Tray
Product Status Obsolete
Core Processor PowerPC
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 350MHz
Co-Processors/DSP -
RAM Controllers -
Graphics Acceleration No
Display & Interface Controllers -
Ethernet -
SATA -
USB -
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features -
Mounting Type Surface Mount
Package / Case 360-BCBGA, FCCBGA
Supplier Device Package 360-CBGA (25x25)
Additional Interfaces -
Base Product Number MPC75
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1379212-MPC755BRX350LE
Ultra Librarian 3D Model Ultra Librarian MPC755BRX350LE CAD Model

Description

NXP MPC755BRX350LE Microprocessor

The NXP MPC755BRX350LE is a high-performance microprocessor that is part of NXP's PowerPC family of processors. Designed to cater to a wide range of computing needs, this processor is an ideal choice for embedded systems, networking equipment, and advanced computing applications that require robust processing capabilities.

Key Features

  • Architecture: The MPC755BRX350LE is based on the PowerPC 7xx family, which is renowned for its RISC (Reduced Instruction Set Computing) architecture, providing efficient processing and high-speed computing.
  • Clock Speed: With a clock speed of 350 MHz, this microprocessor delivers swift performance for time-critical applications, ensuring that tasks are processed quickly and efficiently.
  • Cache Memory: It comes equipped with a 1 MB backside L2 cache, which significantly improves the data processing speed by reducing the time needed to access frequently used data.
  • Integrated Floating-Point Unit (FPU): The inclusion of an FPU provides enhanced capabilities for mathematical computations, making it suitable for scientific calculations and multimedia applications.
  • Bus Interface: The processor features a 64-bit bus interface, allowing for rapid data transfer rates and compatibility with high-performance bus architectures.

Performance and Reliability

The MPC755BRX350LE is built to deliver exceptional performance while maintaining reliability. Its robust design ensures that it can operate in demanding conditions and maintain its functionality over a wide temperature range. This makes it an excellent choice for industrial and mission-critical environments where consistent operation is a necessity.

Applications

This processor can be found in a variety of applications, ranging from complex data processing systems to communication infrastructure. Its versatile nature makes it suitable for use in:

  • High-end embedded computing
  • Networking and telecommunications
  • Industrial control systems
  • Medical equipment
  • Avionics and defense systems

In conclusion, the NXP MPC755BRX350LE microprocessor is a powerful and reliable component that provides the computational horsepower needed for advanced and specialized applications. Its combination of speed, efficiency, and robustness makes it a valuable asset in any high-performance computing environment.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9X 400MHZ 217LFBGA
Need more? Email Us
ECAD model for AT91SAM9X35-CU-999
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1023ASN7MQB
NXP / Nexperia
IC MPU QORIQ 1.2GHZ 621FCPBGA
Need more? Email Us
ECAD model for LS1043ASE7MQB
NXP / Nexperia
IC MPU MPC83XX 667MHZ PBGA689
Need more? Email Us
ECAD model for MPC8379ECVRALG
NXP / Nexperia
IC MPU QORIQ P5 2.2GHZ 1295BGA
Need more? Email Us
ECAD model for P5040NSE72QC
NXP / Nexperia
IC MPU I.MX6DL 1.0GHZ 624MAPBGA
Lowest to $46.6819
ECAD model for MCIMX6U5EVM10ACR
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
ECAD model for LS1043ASN8KNLB
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $81.5980
ECAD model for MIMX8MM4CVTKZAA
Texas Instruments
MICROPROCESSOR, 32 BIT, SITARA,
Need more? Email Us
ECAD model for AM1806BZCE4

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention