EN
  • EN
  • DE

MPC7410RX500LE

Part No MPC7410RX500LE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC74XX 500MHZ 360FCCBGA / MPU PowerPC MPC74xx Processor RISC 32bit 0.18um 500MHz 1.8V/2.5V/3.3V 360-Pin FCCBGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC74xx
Packaging Tray
Part Status Obsolete(EOL)
Core Processor PowerPC G4
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 500MHz
Graphics Acceleration No
Voltage - I/O 1.8V, 2.5V, 3.3V
Operating Temperature Range 0°C ~ 105°C (TA)
Package 360-BCBGA, FCCBGA
Manufacturer Package 360-FCCBGA (25x25)
Win Source Part Number 789231-MPC7410RX500LE
Popularity Medium
Supply and Demand Status Limited
Family Name MPC7410
Introduction Date December 19, 2001
ECCN 3A991
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MPC7410RX500LE CAD Model

Description

The NXP MPC7410RX500LE is a high-performance, power-efficient microprocessor that is part of the PowerPC family of processors. Designed by NXP Semiconductors, this processor is built to deliver exceptional computing capabilities for embedded systems and is widely used in networking, aerospace, defense, and high-performance computing applications.

Key Features

  • Clock Speed: The MPC7410RX500LE operates at a clock speed of 500 MHz, providing a balanced combination of performance and power consumption.
  • Architecture: It is based on the PowerPC RISC architecture, which is known for its reduced instruction set computing capabilities, allowing for efficient processing and high throughput.
  • AltiVec Technology: This processor incorporates AltiVec technology, a distinctive SIMD (Single Instruction, Multiple Data) vector processing unit that greatly enhances the performance of multimedia and signal processing applications.
  • Cache Memory: Equipped with a robust cache memory system, it features a 32 KB level 1 instruction cache, a 32 KB level 1 data cache, and a 2 MB level 2 backside cache, which improve the overall processing speed by reducing data access times.
  • Power Management: The MPC7410RX500LE includes advanced power management features that enable energy-efficient operation, making it suitable for applications where power efficiency is critical.
  • Thermal Design: Its thermal design is optimized for reliability and longevity, ensuring stable performance even in demanding thermal environments.

Applications

The versatility of the MPC7410RX500LE allows it to be used in a variety of applications. Its powerful AltiVec engine makes it an ideal choice for graphics-intensive tasks and signal processing. Network routers, switches, and other telecommunications equipment benefit from its high-speed processing and reliability. In the fields of aerospace and defense, the processor is employed for its robustness and ability to handle complex computations required by navigation and control systems.

Conclusion

The NXP MPC7410RX500LE stands out as a microprocessor that combines speed, efficiency, and advanced features to meet the requirements of high-performance embedded systems. With its PowerPC heritage and AltiVec enhancement, it provides a powerful platform for developers looking to push the boundaries of what's possible in their respective fields.

You May Also Be Interested in

Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 520BGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess