EN
  • EN
  • DE

MPC5746R-252DS

Part No MPC5746R-252DS
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC5746R EVAL BRD / MPC5746R - e200 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part MPC5746R
Mounting Type Socket
Contents Board(s)
Base Product Number MPC5746
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345834-MPC5746R-252DS
Ultra Librarian 3D Model Ultra Librarian MPC5746R-252DS CAD Model

Description

Introducing the NXP MPC5746R-252DS Microcontroller

The NXP MPC5746R-252DS is a cutting-edge microcontroller designed to meet the sophisticated demands of automotive and industrial control systems. Built on Power Architecture® technology, this microcontroller offers a perfect blend of computing power, reliability, and energy efficiency, making it an ideal choice for a wide range of applications.

Robust Performance and Scalability

At the heart of the MPC5746R-252DS lies a dual-core 32-bit Power Architecture® CPU, which operates at speeds up to 200MHz, providing the muscle to handle complex computations and control tasks with ease. The cores can run in lockstep, ensuring high levels of safety and reliability, a critical feature for applications such as advanced driver-assistance systems (ADAS) and engine management.

Advanced Features for Enhanced Functionality

This microcontroller is packed with features that enhance its functionality and ease of use. It includes 4MB of embedded flash memory, enabling robust storage for firmware and applications. The 384KB of RAM ensures smooth multitasking and data processing capabilities. Additionally, it comes with a range of communication interfaces, including Ethernet, CAN, LIN, and FlexRay, providing versatile connectivity options for various peripherals and networks.

Designed for Safety-Critical Applications

The MPC5746R-252DS is engineered with safety in mind. It is ISO 26262 compliant, making it suitable for safety-critical automotive applications up to ASIL-D, the highest level of automotive safety integrity. Its built-in hardware safety features, such as Error Correction Code (ECC) on both flash and RAM, and a Memory Protection Unit (MPU) for enhanced security, ensure reliable operation in harsh environments.

Energy-Efficient Operation

With its advanced power management capabilities, the MPC5746R-252DS ensures energy-efficient operation without sacrificing performance. This makes it an eco-friendly solution for power-sensitive applications.

Support and Development Tools

Developers can take advantage of NXP's comprehensive suite of development tools, including software drivers, operating systems, and development boards, to accelerate the design and deployment of applications using the MPC5746R-252DS. NXP's commitment to providing extensive support ensures that engineers can maximize the potential of this powerful microcontroller.

The NXP MPC5746R-252DS microcontroller embodies the fusion of performance, safety, and efficiency, setting a new standard for the automotive and industrial microcontroller market.

You May Also Be Interested in

Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC265 TFT
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $71.9591

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess