EN
  • EN
  • DE

STR910-EVAL

Part No STR910-EVAL
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description STR91XF EVAL BRD  /  STR91xF series ARM9 MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STR9
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM9
Utilized IC / Part STR91xF
Mounting Type Fixed
Contents Board(s), Cable(s), LCD
Base Product Number STR910
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Other Names -497-5067,STR910EVAL,497-5067
Standard Package 1
Win Source Part Number 1029045-STR910-EVAL
Ultra Librarian 3D Model Ultra Librarian STR910-EVAL CAD Model

Description

STMicroelectronics STR910-EVAL Evaluation Board

The STR910-EVAL from STMicroelectronics is a comprehensive evaluation platform designed for developers to explore the capabilities and features of the STR9 microcontroller family. This evaluation board offers a robust set of hardware interfaces and support for a wide range of development tasks, from simple experiments to complex applications.

At the heart of the STR910-EVAL board is the STR9 microcontroller, which is based on the ARM9E core architecture. It operates at high frequencies and provides a balanced combination of computing power and energy efficiency. The microcontroller is suitable for a variety of applications, including industrial control systems, networking, medical devices, and point-of-sale terminals.

The evaluation board is equipped with a range of peripherals and connectors that facilitate easy integration and testing of the STR9 features. It includes multiple communication interfaces such as USB, CAN, UART, and Ethernet, allowing for versatile connectivity options. The board also features a range of analog inputs and outputs, as well as digital I/O ports, making it ideal for interfacing with external sensors, actuators, and other electronic components.

For display purposes, the STR910-EVAL provides an LCD interface, which can be used to develop user interfaces or display diagnostic information. The board also supports in-circuit debugging and programming via JTAG, ensuring a streamlined development process.

Developers can take advantage of the comprehensive software suite provided by STMicroelectronics, which includes example code, libraries, and development tools. These resources are designed to help accelerate the development process and reduce time-to-market for products based on the STR9 family.

In summary, the STR910-EVAL evaluation board is an excellent tool for engineers and developers looking to harness the power of the STR9 microcontroller for their next project. Its extensive feature set and support from STMicroelectronics make it a versatile and valuable asset for any development team.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess