EN
  • EN
  • DE

STM32L152-EVAL

Part No STM32L152-EVAL
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Series STM32L1
Package Box
Product Status Obsolete
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M3
Utilized IC / Part STM32L152
Mounting Type Fixed
Contents Board(s), LCD
Other Names 497-10842
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8543.90.6800
Win Source Part Number 1283954-STM32L152-EVAL
Ultra Librarian 3D Model Ultra Librarian STM32L152-EVAL CAD Model

Description

The STM32L152-EVAL evaluation board is designed as a complete demonstration and development platform for STMicroelectronics's ARM Cortex-M3 core-based STM32L152VBT6 microcontroller. With a range of embedded features, this evaluation board is a versatile tool for developers looking to explore the capabilities of the STM32L Ultra Low Power series microcontrollers, which are renowned for their energy efficiency and performance in power-sensitive applications.

Key Features

  • STM32L152VBT6 microcontroller featuring 128 KB of Flash memory and 16 KB of RAM in an LQFP100 package
  • On-board ST-LINK/V2 for MCU programming and debugging, with a separate selection-mode switch which also supports external debuggers
  • Comprehensive range of hardware peripherals for enhanced connectivity and sensor integration, including USB, audio DAC, linear touch sensor, capacitive touch keys, and an LCD
  • Multiple power supply options: External power supply, USB, or battery
  • IDD current measurement feature demonstrating the low-power capabilities of the STM32L microcontroller

Connectivity and Expansion

The STM32L152-EVAL board offers a rich set of connectivity options to ensure flexibility for various application scenarios. It includes an Ethernet port for network connectivity, an RS-232 interface for serial communication, and support for CAN and SDIO interfaces. Additionally, the board provides extension headers compatible with the Arduino Uno V3 connectivity, allowing for easy expansion with a wide range of specialized add-on boards.

Comprehensive Software Support

STMicroelectronics provides extensive software support for the STM32L152-EVAL board, including a range of software examples and direct support within the STM32Cube ecosystem. The board is also supported by a wide variety of integrated development environments (IDEs) such as IAR, Keil, and GCC-based IDEs, making it an accessible platform for developers of all skill levels.

Applications

With its low-power consumption and comprehensive feature set, the STM32L152-EVAL evaluation board is ideal for a multitude of applications, including industrial control, medical equipment, consumer electronics, and energy management systems. Its ease of use and robust development ecosystem make it a valuable tool for both rapid prototyping and full-scale product development.

You May Also Be Interested in

Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
M5Stack Technology Co., Ltd.
ANALOG TO I2C UNIT 4-20MA INPUT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess