EN
  • EN
  • DE

MMA6811KW

Part No MMA6811KW
Manufacturer NXP / Nexperia
Catalog Accelerometers
Description Accelerometer Dual ±60/±25g 3.135V to 5.25V 16-Pin QFN EP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Halogen Free Not Halogen Free
Maximum Operating Temperature 105 °C
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Radiation Hardening No
RoHS Compliant
Weight 179.310734 mg
Win Source Part Number 1079354-MMA6811KW
Categories Accelerometers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MMA6811KW CAD Model

Description

The NXP MMA6811KW is a state-of-the-art high-G accelerometer designed for automotive safety applications. This robust sensor is engineered to accurately measure acceleration along the X and Y axes, providing critical data for systems such as airbag deployment and vehicle dynamic control.

With its advanced micromachined capacitive technology, the MMA6811KW offers exceptional sensitivity and stability over a wide range of temperatures and vibration conditions. It is capable of detecting acceleration up to ±50g, making it suitable for high-impact events. Its fast response time ensures timely activation of safety mechanisms, potentially saving lives in the event of an accident.

The MMA6811KW comes in a compact, surface-mountable form factor, which allows for easy integration into automotive safety systems without adding significant weight or volume. The sensor operates on a supply voltage of 5V and includes a self-test feature that verifies the sensor's operational status, ensuring reliability and peace of mind for manufacturers and end-users alike.

One of the key features of the MMA6811KW is its over-damped frequency response, which minimizes the effects of resonance and ensures that the sensor's output remains accurate and reliable under all conditions. Additionally, the sensor's full-scale range and sensitivity are factory calibrated, reducing the need for in-system calibration and simplifying the design process for engineers.

NXP's commitment to quality is evident in the MMA6811KW's compliance with stringent automotive industry standards, including AEC-Q100. The device also features electrostatic discharge (ESD) protection, electromagnetic compatibility (EMC) capabilities, and a wide operating temperature range, making it an excellent choice for demanding automotive environments.

In summary, the NXP MMA6811KW is an advanced, high-G accelerometer that offers precision, durability, and reliability for automotive safety applications. Its combination of performance, ease of integration, and adherence to industry standards makes it a top choice for manufacturers looking to enhance the safety features of their vehicles.

You May Also Be Interested in

Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
STMicroelectronics
Need more? Email Us
Analog Devices Inc.
TRI-AXIS DIGITAL XL10/20/40G PLA
Lowest to $35.3731
Analog Devices Inc.
ACCEL 100G ANALOG 32LFCSP
Lowest to $82.1053
NXP / Nexperia
ACCELEROMETER 2.5G ANALOG 16SOIC
Lowest to $83.5821
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AR10
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 19G SPI 112PBGA / Accelerometer X, Y, Z Axis ±19g 1.6kHz (X,Y), 550Hz (Z) 112-PBGA (12x12)
Need more? Email Us
Analog Devices Inc.
MICROPOWER THREE-AXIS 400G ACCEL
Need more? Email Us
Seiko Epson Corporation
ACCELEROMETER 15G M-A552AC10
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess