EN
  • EN
  • DE

MM912JP812AMAFR2

Part No MM912JP812AMAFR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC DRVR INJECTOR/IGN 100LQFP / High Reliability Power Switches IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Engine Control
Core Processor S12P
Program Memory Type FLASH (128 kB)
Controller Series HCS12
RAM Size 6K x 8
Interface CAN, SCI, SPI
Number of I/O 8
Operating Supply Voltage 4.7 V ~ 36 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 100-LQFP Exposed Pad
Manufacturer Package 100-LQFP-EP (14x14)
Win Source Part Number 788999-MM912JP812AMAFR2
Popularity Medium
Supply and Demand Status Limited
Family Name MM912JP
Introduction Date May 24, 2012
ECCN 3A991.a.2
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MM912JP812AMAFR2 CAD Model

Description

The NXP MM912JP812AMAFR2 is a sophisticated automotive-grade integrated circuit designed to meet the rigorous demands of modern vehicle applications. This product combines analog sensing, voltage regulation, and supervisory functions in a single package, making it an ideal solution for automotive systems that require reliable monitoring and control of various parameters.

Key Features

  • Integrated Analog Features: The MM912JP812AMAFR2 integrates high-precision analog components, including a battery sensor, temperature sensor, and voltage regulators, which are crucial for automotive battery management systems.
  • Dual-core Architecture: It features a dual-core architecture with an HCS12 microcontroller and an S12 MagniV MCU, providing robust processing capabilities and enabling complex control algorithms.
  • Programmability: The product offers high levels of programmability and customization to suit specific application requirements, enabling developers to implement tailored solutions for their automotive designs.
  • Robust Communication: It includes a LIN transceiver for local interconnect network communication, ensuring reliable data transfer between different vehicle subsystems.
  • Automotive Grade: Designed to operate under extreme automotive conditions, it is AEC-Q100 qualified, ensuring performance and reliability in harsh environments.

Applications

The MM912JP812AMAFR2 is engineered for a variety of automotive applications, including:

  • Battery monitoring systems
  • Body control modules
  • Intelligent sensor nodes
  • Automotive climate control systems
  • Energy management systems

Technical Specifications

Parameter Value
Package LQFP-64
Temperature Range -40°C to +125°C
Supply Voltage 5V to 18V
Communication Interface LIN

Overall, the NXP MM912JP812AMAFR2 is a powerful and versatile IC that offers the perfect blend of analog sensing and microcontroller technology, tailored for advanced automotive applications where precision, control, and reliability are paramount.

You May Also Be Interested in

NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us
Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $9.1764
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.2500 $81.2500
2+ $66.6667 $133.3334
3+ $64.5834 $193.7502
4+ $62.5000 $250.0000
5+ $60.4167 $302.0835
6+ $54.1667 $325.0002
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,899 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess