EN
  • EN
  • DE

MM912J637AV1EPR2

Part No MM912J637AV1EPR2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description IC MCU LIN BATT MONITOR 48QFN / Battery Sensor 5V/9V/12V/15V/18V/24V Automotive 48-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Applications Battery Monitor
Core Processor S12
Program Memory Type FLASH (128 kB)
Controller Series HCS12
RAM Size 6K x 8
Interface LIN, SCI, SPI
Number of I/O 8
Operating Supply Voltage 2.25 V ~ 5.5 V
Operating Temperature Range -40°C ~ 105°C
Mounting SMD
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Win Source Part Number 788998-MM912J637AV1EPR2
Popularity Medium
Supply and Demand Status Limited
Family Name MM912J637AV1EPR2
Introduction Date June 09, 2011
ECCN 3A991.a.2
Country of Origin Republic of Korea
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MM912J637AV1EPR2 CAD Model

Description

The MM912J637AV1EPR2 is a highly integrated device designed by NXP Semiconductors, tailored for automotive applications. This product is a sophisticated combination of an analog monitoring system with a microcontroller unit (MCU), making it an ideal solution for battery sensing and other vehicle monitoring tasks.

Key Features

  • Integrated System: The device includes a high-precision analog front-end (AFE) for battery sensing combined with an HCS12 microcontroller for advanced processing capabilities.
  • Memory: Equipped with 128 KB flash memory and 4 KB RAM, the MM912J637AV1EPR2 offers ample space for complex firmware and algorithms.
  • Temperature Range: With an operating temperature range from -40°C to 125°C, it is designed to withstand harsh automotive environments.
  • Package: The product is available in a 64-LQFP package, ensuring a compact footprint suitable for space-constrained applications.
  • Power Supply: It operates with a supply voltage range from 5.5V to 18V, accommodating the fluctuating voltages typical in automotive power systems.
  • Communication: Features include a LIN 2.1 and SAE J2602 compliant transceiver, ensuring seamless integration into automotive communication networks.

Applications

The MM912J637AV1EPR2 is primarily used in automotive applications for precise battery current, voltage, and temperature monitoring. Its robust design and communication features make it suitable for:

  • Battery Management Systems (BMS)
  • Intelligent Sensor Nodes
  • Automotive Power Management
  • Smart Fusing

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the MM912J637AV1EPR2 is no exception. It is designed to meet the stringent requirements of the automotive industry, including AEC-Q100 certification, ensuring long-term reliability and performance in automotive applications.

You May Also Be Interested in

Infineon Technologies
IC TPM VQFN /
Lowest to $3.7893
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4902
Cypress Semiconductor Corp
IC MCU PSOC MULTI-TOUCH 24QFN /
Lowest to $6.2024
Infineon Technologies
IC MCU 32BIT 32KB FLASH 40QFN
Lowest to $7.2762
Freescale Semiconductor - NXP
MICROCONTROLLER, 8-BIT, HC08/S08 /
Lowest to $4.6928
Microchip Technology
IC MEC 192K SRAM 128VTQFP /
Need more? Email Us
Microchip Technology
MEC, MIPS CORE, 160K SRAM, LPC & /
Lowest to $3.4028
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.4021

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.9228 $59.6140
12+ $9.7829 $117.3948
19+ $9.4772 $180.0668
26+ $9.1715 $238.4590
33+ $8.8658 $292.5714
44+ $7.9486 $349.7384
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess