EN
  • EN
  • DE

MM908E625ACDWB

Part No MM908E625ACDWB
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers - Application Specific
Description Integrated Quad Half H-Bridge with Power Supply, Embedded MCU, and LIN Serial Communication | IC QUAD HALF BRDG MCU/LIN 54SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16kB)
Controller Series 908E
Date RAM Size 512 x 8
Interface SCI, SPI
The number of I/O 13
Supply Voltage (V) 8V ~ 18V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MM908E625
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1224754-MM908E625ACDWB
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM908E625ACDWB CAD Model

Description

The NXP MM908E625ACDWB is a highly integrated and sophisticated automotive system-in-package (SiP) solution designed to meet the rigorous demands of advanced automotive applications. This product is a testament to NXP's commitment to providing innovative solutions that enhance the performance and safety of automotive electronics.

Key Features

  • Integrated H-Bridge: The MM908E625ACDWB includes a high-current H-Bridge driver capable of handling motor control applications. This feature is essential for driving DC motors in automotive environments, such as those found in power windows, mirrors, and other actuator-driven systems.
  • Smart Power Management: With its advanced power management system, the device ensures efficient operation by optimizing power consumption, which is crucial for battery-operated systems in vehicles.
  • Robust Communication: The product supports LIN and CAN communication protocols, enabling reliable data exchange with other components within the automotive network, enhancing system integration and performance.
  • Advanced Security: Security is a priority for automotive systems, and the MM908E625ACDWB incorporates features to protect against unauthorized access and ensure safe operation.

Applications

The NXP MM908E625ACDWB is designed for a variety of automotive applications that require robust control and connectivity. It is ideal for:

  • Motor Control Systems
  • Automotive Body Electronics
  • Power Management Modules
  • Intelligent Sensor Interfaces

Technical Specifications

The device comes in a compact package and offers a range of technical specifications that make it suitable for the challenging automotive environment:

  • Operating Temperature Range: -40°C to 125°C
  • Voltage Range: Suitable for automotive power systems
  • Package: Robust and designed for easy PCB integration

With the NXP MM908E625ACDWB, automotive manufacturers can expect a reliable, high-performance solution that simplifies system design and enhances the overall functionality of automotive electronic systems.

You May Also Be Interested in

Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Infineon Technologies
IC MCU 32BIT 40QFN
Need more? Email Us
ON Semiconductor
BATTERY SENSOR, LIN, 128KB FLASH /
Lowest to $12.0538
Infineon Technologies
TYPE-C - AUTO
Need more? Email Us
Infineon Technologies
IC SOC MOTOR DRIVER 48VQFN
Lowest to $7.2063
Infineon Technologies
IC MCU 16BIT 64LQFP
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Microchip Technology
WP3 2C2W6 400 MHZ, LF BALLS, PBF /
Need more? Email Us
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5225 $67.5675
7+ $18.4800 $129.3600
10+ $17.9025 $179.0250
14+ $17.3250 $242.5500
18+ $16.7475 $301.4550
24+ $15.0150 $360.3600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess