EN
  • EN
  • DE

MKW40Z160VHT4R

Part No MKW40Z160VHT4R
Manufacturer NXP / Nexperia
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v4.1, ZigBee 2.4GHz 64-VFLGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v4.1, ZigBee
Modulation GFSK, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 1Mbps
Power - Output 5dBm
Sensitivity -102dBm
Memory Size 160kB Flash, 20kB SRAM
Serial Interfaces I2C, SPI, UART
GPIO 28
Voltage - Supply 1.45V ~ 3.6V
Current - Receiving 6.5mA ~ 15.4mA
Current - Transmitting 8.4mA ~ 18.5mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 64-VFLGA
Supplier Device Package 64-VFLGA (7x7)
Base Product Number MKW40
Standard Package 2,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1345763-MKW40Z160VHT4R
Ultra Librarian 3D Model Ultra Librarian MKW40Z160VHT4R CAD Model

Description

The NXP MKW40Z160VHT4R is a versatile microcontroller that forms part of NXP's Kinetis W series, designed for wireless connectivity and embedded control applications. This MCU is particularly tailored for smart connectivity solutions, making it an ideal choice for the Internet of Things (IoT) devices, home automation, industrial control, and wireless monitoring systems.

Key Features

  • Integrated 2.4 GHz Transceiver: The MKW40Z160VHT4R features a built-in 2.4 GHz radio transceiver compatible with IEEE 802.15.4, enabling it to support protocols like ZigBee and Thread for efficient wireless communication.
  • Powerful ARM Cortex-M0+ Core: At the heart of this MCU is a low-power ARM Cortex-M0+ core, running at up to 48 MHz, providing a balance between energy efficiency and processing capability.
  • Memory and Storage: It is equipped with 160 KB of flash memory and 20 KB of RAM, offering ample space for program storage and execution.
  • Energy Efficiency: Designed with power-sensitive applications in mind, it includes a range of low-power modes to minimize energy consumption, making it suitable for battery-powered devices.
  • Versatile Connectivity: In addition to its wireless capabilities, the MKW40Z160VHT4R offers a variety of peripheral interfaces, including SPI, I2C, UART, and ADCs, to connect with sensors and other peripherals.
  • Robust Security Features: Security is a priority in connected devices, and this MCU provides features such as a 128-bit AES encryption engine to ensure secure data communication.

Applications

The MKW40Z160VHT4R is suitable for a wide range of applications. Its robust wireless connectivity makes it perfect for home automation systems, such as smart thermostats and lighting controls. In industrial settings, it can be used for wireless sensor networks and remote monitoring. For health and fitness, it can be integrated into wearable devices and medical monitoring equipment. Moreover, its secure communication features make it an excellent choice for smart meters and IoT gateways that require reliable data protection.

Package and Quality Assurance

This microcontroller is available in a 7x7 mm 48-pin QFN package, which is ideal for space-constrained applications. NXP's commitment to quality ensures that the MKW40Z160VHT4R meets stringent reliability standards for commercial and industrial use.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
DUAL BAND AND HIGH POWER PA WIRE
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU 802.15.4 48VQFN
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8205 $62.5640
18+ $6.4172 $115.5096
28+ $6.2162 $174.0536
39+ $6.0164 $234.6396
50+ $5.8154 $290.7700
67+ $5.2137 $349.3179
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess