EN
  • EN
  • DE

MKV31F512VLL12

Part No MKV31F512VLL12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis KV
Package Tray
Number of I/O 70
Family Name MKV31F51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 847391-MKV31F512VLL12
Ultra Librarian 3D Model Ultra Librarian MKV31F512VLL12 CAD Model

Description

The NXP MKV31F512VLL12 microcontroller is a cutting-edge piece of technology designed for motor control and digital power conversion applications. This device is part of the Kinetis V series MCUs that are built on the ARM Cortex-M4 core, offering a perfect blend of energy efficiency and processing power to handle complex tasks.

With a core clock speed of up to 72 MHz and a Floating Point Unit (FPU), the MKV31F512VLL12 provides the computational horsepower necessary for advanced algorithms in real-time control systems. It boasts 512 KB of flash memory and 96 KB of SRAM, ample space for application code and data storage. The MCU's flash memory also supports read while write (RWW) capability, which is essential for seamless firmware updates.

The MKV31F512VLL12 features a rich set of peripherals that enhance its flexibility and functionality. These include multiple analog components such as a 16-bit SAR ADC, two comparators, and a high-speed 12-bit DAC. For communication, the device is equipped with multiple communication interfaces, including CAN, UART, SPI, and I2C modules, allowing for easy integration into a variety of industrial systems.

Safety and reliability are paramount in industrial applications, and the MKV31F512VLL12 addresses this with its robust set of security features. The MCU includes a hardware CRC module to ensure data integrity, and a flexible low-power mode with multiple options for power optimization, making it suitable for portable and power-sensitive applications.

The MCU is housed in a 100-pin LQFP package, providing a compact footprint for space-constrained applications. Its temperature range of -40°C to +105°C ensures reliable operation in harsh environments. With support for NXP's software and hardware tools, developers can streamline the design process and reduce time-to-market for their products.

In summary, the NXP MKV31F512VLL12 is an exceptional microcontroller that offers the performance, memory, and peripheral set required for advanced motor control, digital power conversion, and a multitude of other demanding applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $5.0142
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0140 $50.0700
13+ $8.2167 $106.8171
19+ $7.9599 $151.2381
26+ $7.7031 $200.2806
34+ $7.4464 $253.1776
45+ $6.6760 $300.4200
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess