EN
  • EN
  • DE

MKV31F256VLH12

Part No MKV31F256VLH12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series Kinetis KV
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 46
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 48K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 2x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MKV31F256
Standard Package 160 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 851715-MKV31F256VLH12
Ultra Librarian 3D Model Ultra Librarian MKV31F256VLH12 CAD Model

Description

NXP MKV31F256VLH12 Microcontroller

The NXP MKV31F256VLH12 is a highly capable microcontroller designed to meet the demanding needs of automotive and industrial control applications. As part of the Kinetis V Series MCUs, this device is optimized for motor control and digital power conversion, enabling high-performance and energy-efficient solutions.

Key Features:

  • Core: ARM Cortex-M4 core operating at up to 72 MHz, featuring a Floating Point Unit (FPU) for efficient computations and DSP instructions for signal processing.
  • Memory: 256 KB of flash memory and 32 KB of SRAM provide ample space for complex applications and algorithms.
  • Communication Interfaces: Includes multiple communication interfaces such as CAN, SPI, I2C, and UART for versatile connectivity options.
  • Timers and Control: Advanced timers, PWM modules, and ADCs support precise control for motor and power management applications.
  • Security and Reliability: Features include a hardware random-number generator, cyclic redundancy check (CRC) validation, and external watchdog monitoring for secure and reliable operation.
  • Package: Available in a 64-pin LQFP package, suitable for space-constrained applications.

Performance and Efficiency:

The MKV31F256VLH12 microcontroller is designed to deliver robust performance with low power consumption. Its efficient core, coupled with the FPU, allows for rapid data processing and floating-point arithmetic, which is essential for control algorithms in motor control and power conversion. The inclusion of energy-saving modes further enhances its suitability for portable and power-sensitive applications.

Development Support:

NXP provides comprehensive development support for the MKV31F256VLH12 with software libraries, development tools, and reference designs. The MCU is supported by NXP's MCUXpresso IDE and software development kit (SDK), which includes driver libraries, middleware, and real-time operating system (RTOS) components to accelerate product development.

Overall, the NXP MKV31F256VLH12 microcontroller is a robust and versatile solution for designers looking to implement advanced motor control, digital power conversion, or other high-performance applications where efficiency and reliability are paramount.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.3928
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.8043 $54.6301
16+ $6.4035 $102.4560
25+ $6.2034 $155.0850
34+ $6.0033 $204.1122
44+ $5.8032 $255.3408
58+ $5.2029 $301.7682
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess