EN
  • EN
  • DE

MKV10Z16VFM7

Part No MKV10Z16VFM7
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 75MHz 16KB (16K x 8) FLASH 32-HVQFN (5x5)
Manufacturer NXP
Series Kinetis KV
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 75MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, WDT
Number of I/O 28
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 16x12b; D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount, Wettable Flank
Package 32-VFQFN Exposed Pad
Case / Package 32-HVQFN (5x5)
Family Name MKV10Z16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885090-MKV10Z16VFM7
Ultra Librarian 3D Model Ultra Librarian MKV10Z16VFM7 CAD Model

Description

NXP MKV10Z16VFM7 Microcontroller

The NXP MKV10Z16VFM7 is a high-performance microcontroller designed for a wide range of applications, particularly in the motor control and industrial markets. This device is part of the Kinetis V Series MCUs that are built on the ARM Cortex-M0+ core, offering a blend of energy efficiency and processing capability.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at frequencies of up to 75 MHz.
  • Memory: 16 KB of RAM and 64 KB of flash memory, providing ample space for application code and data storage.
  • Timers: Multiple flexible timers, including a high-resolution PWM module, ideal for precision motor control.
  • Communication Interfaces: Includes a rich set of communication features such as SPI, I2C, UART/USART, and CAN, facilitating easy integration into a variety of systems.
  • Analog Modules: Equipped with a 16-bit analog-to-digital converter (ADC) with multiple channels, enabling accurate sensor readings and analog data processing.
  • Package: Available in a 32-pin QFN package, which allows for a compact footprint on PCBs.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, providing flexibility in different power environments.
  • Temperature Range: Operates within an industrial temperature range of -40°C to +105°C, ensuring reliability in harsh conditions.
  • Security and Reliability: Features include a cyclic redundancy check (CRC) engine to ensure data integrity and a watchdog timer to recover from software anomalies.

The MKV10Z16VFM7 is a robust microcontroller that delivers the performance needed for cost-sensitive applications without compromising on features. Its integration of motor control peripherals, along with its energy efficiency, makes it an excellent choice for applications such as BLDC (Brushless DC) and PMSM (Permanent Magnet Synchronous Motor) motor control, HVAC systems, and industrial automation.

With NXP's proven track record in the microcontroller market, the MKV10Z16VFM7 is a reliable and versatile choice for designers looking to optimize their system's performance and power consumption while reducing overall system cost.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7566 $54.0528
19+ $5.5439 $105.3341
28+ $5.3706 $150.3768
39+ $5.1974 $202.6986
50+ $5.0242 $251.2100
67+ $4.5044 $301.7948
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 350 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess