EN
  • EN
  • DE

MKM33Z128ACLH5

Part No MKM33Z128ACLH5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Tray
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 50MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LCD, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 6x16b, 4x24b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810751-MKM33Z128ACLH5
Ultra Librarian 3D Model Ultra Librarian MKM33Z128ACLH5 CAD Model

Description

NXP MKM33Z128ACLH5 Microcontroller

The NXP MKM33Z128ACLH5 is a state-of-the-art microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This robust microcontroller is part of the Kinetis M series, which is renowned for its exceptional performance, energy efficiency, and reliability.

At the heart of the MKM33Z128ACLH5 is an ARM Cortex-M0+ processor that operates at a frequency of up to 75 MHz. This processor core is known for its excellent power efficiency, which makes it an ideal choice for low-power applications. The device also boasts a memory configuration of 128 KB flash and 16 KB SRAM, providing ample space for complex applications and data storage.

One of the key features of this microcontroller is its array of advanced analog components. It includes a high-speed 12-bit analog-to-digital converter (ADC) with a conversion rate of up to 500 ksps, allowing for precise and rapid data acquisition. Additionally, it contains a 12-bit digital-to-analog converter (DAC) for accurate analog output capabilities.

The MKM33Z128ACLH5 is equipped with a range of communication interfaces to ensure seamless connectivity. These include multiple SPI, I2C, and UART interfaces, which enable the microcontroller to communicate with a variety of peripherals and other microcontrollers. It also supports a CAN module, making it suitable for automotive networks where robust communication is crucial.

For enhanced security, the MKM33Z128ACLH5 incorporates features such as a unique identification number for each device and a random-number generator, which are essential for cryptographic functions. The microcontroller also includes a cyclic redundancy check (CRC) module to ensure the integrity of the system's data.

The microcontroller's robust design includes a voltage range of 2.7V to 5.5V, allowing it to operate effectively in a wide range of power supply conditions. This, along with its temperature range of -40°C to +105°C, makes the MKM33Z128ACLH5 an ideal microcontroller for harsh environments and demanding applications.

Overall, the NXP MKM33Z128ACLH5 is a powerful and versatile microcontroller that offers the perfect blend of performance, energy efficiency, and advanced features, making it a top choice for automotive and industrial control systems.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 16/32BIT 256KB FLSH 64QFN
Lowest to $16.5541
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6835 $62.5185
25+ $4.6634 $116.5850
39+ $4.5178 $176.1942
53+ $4.3721 $231.7213
69+ $4.2263 $291.6147
92+ $3.7891 $348.5972
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess