EN
  • EN
  • DE
  • IT

MKL36Z256VMC4

Part No MKL36Z256VMC4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 121BGA / MCU 32-bit ARM Cortex M0+ RISC 256KB Flash 1.8V/2.5V/3.3V 121-Pin MAP-BGA Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis KL3
Packaging Tray
Core Processor ARM Cortex-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LIN, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LCD, LVD, POR, PWM, WDT
Number of I/O 84
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D - 16bit, D/A - 12bit
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 121-LFBGA
Manufacturer Package 121-MAPBGA (8x8)
Win Source Part Number 788942-MKL36Z256VMC4
Popularity Medium
Supply and Demand Status Limited
Family Name MKL36Z256
Introduction Date July 25, 2013
ECCN 3A991.a.2
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MKL36Z256VMC4 CAD Model

Description

Product Overview: NXP MKL36Z256VMC4 Microcontroller

The NXP MKL36Z256VMC4 is a versatile and powerful microcontroller designed to meet the demands of embedded systems requiring low power consumption and high performance. This microcontroller is part of the energy-efficient Kinetis L series, which is based on the ARM Cortex-M0+ core. The MKL36Z256VMC4 is an ideal choice for a wide range of applications, from industrial control systems to portable medical devices.

Key Features:

  • Core: ARM Cortex-M0+ processor, running at up to 48MHz.
  • Memory: 256KB flash memory and 32KB RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, UART, and USB 2.0 Full Speed, ensuring easy integration with peripheral devices.
  • Analog Modules: Features rich analog capabilities with multiple 16-bit ADCs, 12-bit DACs, analog comparators, and voltage reference modules for precise measurement and control.
  • Timers: Comprehensive set of timers including PWM, Real-Time Clock, and Periodic Interrupt Timers for accurate event timing and waveform generation.
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes, such as low-leakage wakeup unit and peripheral clock gating, to extend battery life in portable applications.
  • Package: Available in a 121 MAPBGA (8x8mm) package, which allows for a compact footprint on printed circuit boards.
  • Operating Temperature: Suitable for industrial applications with an operating temperature range from -40°C to +105°C.

Applications:

The MKL36Z256VMC4 is designed for a broad array of applications, particularly where power efficiency and processing capability are crucial. It excels in sectors such as consumer electronics, industrial automation, Internet of Things (IoT) devices, healthcare, and portable instrumentation.

Support and Resources:

NXP provides extensive support for the MKL36Z256VMC4 microcontroller, including comprehensive documentation, development tools, and software libraries to accelerate the design process. Developers can access NXP's online community and technical support for additional assistance in bringing their products to market.

You May Also Be Interested in

GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess