EN
  • EN
  • DE

MKL17Z256VMP4R

Part No MKL17Z256VMP4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Core Processor ARM Cortex -M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-LFBGA
Supplier Device Package 64-MAPBGA (5x5)
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805676-MKL17Z256VMP4R
Ultra Librarian 3D Model Ultra Librarian MKL17Z256VMP4R CAD Model

Description

NXP MKL17Z256VMP4R Microcontroller

The NXP MKL17Z256VMP4R is a high-performance microcontroller unit (MCU) from the Kinetis L series, which is designed to deliver exceptional energy efficiency and cost-effectiveness. This MCU is built on the ARM® Cortex®-M0+ processor, the most energy-efficient ARM processor available, and is optimized for low-power applications that require a rich suite of analog, communication, timing, and control peripherals.

With a clock speed of up to 48 MHz, the MKL17Z256VMP4R provides a balanced blend of performance and power consumption, making it an ideal choice for a wide range of industrial, consumer, and Internet of Things (IoT) applications. The device features 256 KB of flash memory and 32 KB of RAM, providing ample space for complex applications and software stacks.

The MCU's integration of a multitude of peripherals enhances its versatility. It includes multiple communication interfaces such as I2C, SPI, and UART, which facilitate easy connectivity with other components in a system. Additionally, the device is equipped with a 12-bit analog-to-digital converter (ADC), a 12-bit digital-to-analog converter (DAC), and multiple flexible timers, enhancing its capabilities in processing analog signals and managing time-dependent events.

The MKL17Z256VMP4R also emphasizes security with its built-in features, such as a 128-bit unique identification (ID) number for each device, which can be used for encryption or device authentication purposes. Furthermore, the MCU offers a low-power hardware touch sensor interface (TSI), enabling the development of innovative and interactive user interfaces.

Designed for low-power operation, the microcontroller supports various power modes, including a very-low-power stop mode that significantly reduces the power consumption when the device is idle. This is particularly important for battery-powered or energy-sensitive applications.

Overall, the NXP MKL17Z256VMP4R MCU is a robust and versatile component that provides a cost-effective solution for designers looking to integrate a powerful microcontroller with a rich feature set into their applications, without compromising on energy efficiency.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess