EN
  • EN
  • DE

MKL03Z8VFK4

Part No MKL03Z8VFK4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 8KB FLASH 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 8KB (8K x 8) FLASH 24-QFN (4x4)
Manufacturer NXP
Series Kinetis KL03
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 7x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 24-UFQFN Exposed Pad
Case / Package 24-QFN (4x4)
Family Name MKL03Z8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 885015-MKL03Z8VFK4
Ultra Librarian 3D Model Ultra Librarian MKL03Z8VFK4 CAD Model

Description

The NXP MKL03Z8VFK4 is a versatile and efficient microcontroller that is part of the Kinetis KL03 family, which is designed for smart, secure, and energy-efficient applications. This microcontroller is built on the ARM Cortex-M0+ processor, which provides a highly efficient architectural profile with best-in-class energy-saving features.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a balanced approach to performance and power consumption.
  • Memory: 8KB of flash memory and 2KB of RAM, suitable for small to medium complexity applications.
  • Energy Efficiency: Features a variety of power-saving modes, including low-leakage stop mode and very-low-power run and wait modes, making it ideal for battery-operated and power-sensitive applications.
  • Communication Interfaces: Includes I2C, SPI, and UART interfaces for versatile connectivity options with peripheral devices.
  • GPIO: Multiple general-purpose input/output pins for interfacing with external components, sensors, and actuators.
  • Timers: Comes equipped with a variety of timing and control peripherals including a 6-channel Timer/PWM module, real-time clock, and more.
  • Analog Components: Integrated analog modules such as a 12-bit ADC, analog comparator, and voltage reference for interfacing with analog sensors and executing analog-to-digital conversions.
  • Package: Available in a compact 24-pin QFN package, which is suitable for space-constrained applications.
  • Development Support: Supported by NXP's software and hardware development tools, including the MCUXpresso SDK, IDE, and Config Tools.

Applications

The MKL03Z8VFK4 is designed for a wide range of applications, including but not limited to the Internet of Things (IoT), wearable devices, smart home automation, industrial control systems, and energy-harvesting applications. Its low-power capabilities and rich set of features make it an excellent choice for designers looking to create compact, energy-efficient products without sacrificing performance.

Overall, the NXP MKL03Z8VFK4 microcontroller is a powerful, efficient, and feature-rich solution that enables designers to meet the demands of modern embedded applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8534 $55.6020
70+ $1.5208 $106.4560
105+ $1.4732 $154.6860
145+ $1.4257 $206.7265
185+ $1.3782 $254.9670
245+ $1.2356 $302.7220
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess