EN
  • EN
  • DE

MKE14Z64VLD4

Part No MKE14Z64VLD4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 44-LQFP (10x10)
Manufacturer NXP
Series Kinetis KE1xZ
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 38
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x12b; D/A 1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 44-LQFP
Case / Package 44-LQFP (10x10)
Family Name MKE14Z64
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-15291, 935381826557
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927230-MKE14Z64VLD4
Ultra Librarian 3D Model Ultra Librarian MKE14Z64VLD4 CAD Model

Description

Introducing the NXP MKE14Z64VLD4 Microcontroller

The NXP MKE14Z64VLD4 is a highly capable microcontroller designed to cater to the demanding needs of modern embedded applications. This powerful MCU is part of the Kinetis E series, which is known for its robust design, making it an ideal choice for industrial and automotive applications that require reliable operation in harsh environments.

At the heart of the MKE14Z64VLD4 is a 32-bit ARM Cortex-M0+ core that runs at a speed of up to 48 MHz, providing a balanced combination of energy efficiency and processing power. The microcontroller comes equipped with 64KB of flash memory and 8KB of RAM, offering ample space for complex programs and data storage.

Key Features

  • High-Performance ARM Cortex-M0+ Core: Operates at frequencies of up to 48 MHz, delivering the computational power needed for intricate tasks.
  • Generous Memory: Features 64KB of flash memory and 8KB of RAM, facilitating sophisticated applications and data handling.
  • Robust I/O Capabilities: Includes a variety of peripherals such as multiple general-purpose timers, real-time clocks, and a range of communication interfaces including I2C, SPI, and UARTs.
  • Enhanced Safety Features: With its built-in watchdog timer and cyclic redundancy check (CRC) validation, the MCU ensures system integrity and reliability.
  • Analog Modules: Comes with a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC) for precise analog signal processing.

The MKE14Z64VLD4 is also designed with versatility in mind, featuring a rich set of peripherals that allow for a wide range of applications. It includes multiple communication interfaces, which enable the MCU to connect with other devices and networks, making it suitable for connected solutions. The microcontroller's analog modules, including ADCs and DACs, provide excellent support for applications that need to process analog signals, such as sensor data acquisition and control systems.

With its emphasis on reliability and performance, the NXP MKE14Z64VLD4 is a top choice for engineers and developers looking to create sophisticated embedded systems. Whether it's for industrial automation, automotive electronics, or IoT devices, this MCU offers the features and capabilities needed to drive innovation and efficiency in your projects.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0619 $54.5571
21+ $4.9739 $104.4519
32+ $4.8184 $154.1888
43+ $4.6630 $200.5090
56+ $4.5076 $252.4256
75+ $4.0413 $303.0975
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess