EN
  • EN
  • DE

MKE14Z256VLH7R

Part No MKE14Z256VLH7R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64LQFP / ARM® Cortex®-M0+ Kinetis KE1xZ Microcontroller IC 32-Bit Single-Core 72MHz 256KB (256K x 8) FLASH 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series Kinetis KE1xZ
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 72MHz
Connectivity FlexIO, I²C, SPI, UART/USART
Peripherals DMA, LVD, PWM, WDT
Number of I/O 58
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 34K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number MKE14Z256
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1355934-MKE14Z256VLH7R
Ultra Librarian 3D Model Ultra Librarian MKE14Z256VLH7R CAD Model

Description

The NXP MKE14Z256VLH7R microcontroller is a state-of-the-art embedded processor designed for automotive and industrial applications. This product is part of the Kinetis E series, which is known for its robust design, exceptional performance, and energy efficiency. The MKE14Z256VLH7R is particularly well-suited for applications requiring a high level of reliability and precision, such as motor control, industrial automation, and various control systems within vehicles.

Key Features:

  • CPU: ARM Cortex-M0+ core, which operates at up to 72 MHz, providing a perfect balance between power consumption and processing capability.
  • Memory: Features 256 KB of flash memory and 32 KB of SRAM, offering ample space for complex applications and software stacks.
  • Timers: Includes multiple timing and control peripherals such as PWM modules, real-time timers, and periodic interrupt timers to facilitate precise event management and scheduling.
  • Communication Interfaces: Comes with a variety of communication options including multiple SPI, I2C, and UART interfaces for versatile peripheral connectivity.
  • Analog Modules: Equipped with a 12-bit ADC, analog comparators, and a DAC for accurate analog signal processing and conversion.
  • Operating Voltage: Supports a wide range of supply voltages from 2.7V to 5.5V, enabling flexible power management and compatibility with various external components.
  • Package: Available in an LQFP 64-pin package, which is ideal for space-constrained applications without compromising on input/output options.
  • Temperature Range: Operates within an extended temperature range, making it suitable for harsh environmental conditions.

Applications:

The MKE14Z256VLH7R is designed for a wide array of applications, particularly excelling in motor control systems for automotive powertrains, electric power steering, and anti-lock braking systems. It is also highly applicable in industrial automation systems, including robotics, sensor hubs, and energy management systems. The microcontroller's robust feature set ensures that it can meet the demands of complex and safety-critical applications.

With its integration of advanced peripherals, connectivity options, and a powerful ARM core, the NXP MKE14Z256VLH7R is a versatile and reliable choice for engineers and developers looking to create sophisticated and efficient systems in the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9412 $59.4120
24+ $4.8749 $116.9976
37+ $4.7226 $174.7362
51+ $4.5703 $233.0853
66+ $4.4179 $291.5814
88+ $3.9609 $348.5592
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess