EN
  • EN
  • DE

MKE02Z64VLD2

Part No MKE02Z64VLD2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Operating characteristics : Flash write voltage range: 2.7 to 5.5 V | IC MCU 32BIT 64KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M0+
Data Bus Width 32-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals LVD, PWM, WDT
The number of I/O 37
Program Memory Size 64KB
Program Memory Type FLASH
EEPROM Size 256 x 8
Date RAM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b; D/A 2x6b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Supplier Device Package 44-LQFP
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1223981-MKE02Z64VLD2
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MKE02Z64VLD2 CAD Model

Description

The MKE02Z64VLD2 is a robust microcontroller unit (MCU) from NXP Semiconductors, designed to offer a perfect blend of energy efficiency and performance for a wide range of embedded applications. This MCU is part of the Kinetic E series, which is renowned for its exceptional electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance.

Key Features

  • Core: ARM Cortex-M0+ processor, running at a frequency of up to 20 MHz, which provides a highly efficient architectural design with a 2-stage pipeline.
  • Memory: Comes with 64KB flash memory and 4KB RAM, which is ample for a variety of applications, from simple control systems to more demanding tasks.
  • Power Efficiency: Supports multiple power modes, including a very low power stop mode, to ensure minimal power consumption during idle times.
  • Analog Modules: Features an array of analog modules, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, enabling precise sensor signal acquisition.
  • Communication Interfaces: Equipped with a variety of communication interfaces such as I2C, SPI, and UART, allowing for easy integration into a multitude of embedded systems.
  • Timers: Multiple flexible timers including a 6-channel FlexTimer, Real-Time Counter (RTC), and Periodic Interrupt Timer, cater to complex timing requirements.

Applications

The MKE02Z64VLD2 MCU is highly versatile and can be used in numerous applications. It is particularly well-suited for industrial control, automotive systems, home automation, consumer electronics, and Internet of Things (IoT) devices. Its robust design ensures reliable operation even in harsh environments, making it a preferred choice for safety-critical applications.

Development Support

NXP provides comprehensive development support for the MKE02Z64VLD2 with its software and hardware tools. Developers can take advantage of the NXP MCU Expresso SDK, which offers a wide range of software libraries and drivers to streamline the development process. Additionally, the compatibility with various development boards and debuggers facilitates rapid prototyping and debugging.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7259 $54.0813
16+ $6.3392 $101.4272
25+ $6.1411 $153.5275
34+ $5.9430 $202.0620
44+ $5.7449 $252.7756
59+ $5.1506 $303.8854
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,900 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess