EN
  • EN
  • DE

MK61FX512VMJ12

Part No MK61FX512VMJ12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLSH 256MAPPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4 series Microcontroller IC 32-Bit 120MHz 512KB (512K x 8) FLASH 256-MAPPBGA (17x17)
Manufacturer NXP
Series Kinetis K60
Package Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 128
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 77x16b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-MAPPBGA (17x17)
Family Name MK61FX512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884993-MK61FX512VMJ12
Ultra Librarian 3D Model Ultra Librarian MK61FX512VMJ12 CAD Model

Description

The NXP MK61FX512VMJ12 is a high-performance microcontroller unit (MCU) from the Kinetis K series, designed for a wide range of industrial and consumer applications. This MCU is based on the ARM® Cortex®-M4 core, offering exceptional processing power with a floating-point unit (FPU) that enhances computational performance, particularly in math-intensive operations. The MK61FX512VMJ12 is an ideal choice for applications requiring sophisticated control algorithms, audio processing, and low-power operation.

Key Features:

  • CPU: ARM® Cortex®-M4 running at up to 120 MHz with DSP and FPU capabilities.
  • Memory: 512 KB Flash memory and 128 KB SRAM, allowing for robust application development and data storage.
  • Communication Interfaces: Multiple communication options including Ethernet, USB, CAN, SPI, I2C, and UART, enabling versatile connectivity solutions.
  • Analog Modules: Equipped with high-resolution ADCs and DACs for precise analog signal processing.
  • Timers: A variety of timers including PWM, PIT, and LPTMR for accurate timing and control operations.
  • Security: Features a Cryptographic Acceleration and Assurance Module (CAAM) for secure data transactions.
  • Low Power: Multiple low-power modes including STOP and VLPS for energy-efficient performance.
  • Package: Available in a 144-pin MAPBGA package, suitable for space-constrained applications.

Applications:

The NXP MK61FX512VMJ12 is versatile and can be used in a multitude of applications such as:

  • Industrial control systems
  • Home automation
  • Medical devices
  • Audio processing systems
  • Automotive control units

With its powerful ARM Cortex-M4 core, extensive memory capacity, and a wide array of peripherals, the MK61FX512VMJ12 MCU is engineered to meet the demands of complex and power-sensitive applications. Developers can leverage the MCU's features to build systems with advanced capabilities, ensuring high performance and reliability.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
Lowest to $2.0975

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.1373 $81.1373
2+ $66.5742 $133.1484
3+ $64.4938 $193.4814
4+ $62.4134 $249.6536
5+ $60.3330 $301.6650
7+ $54.0916 $378.6412
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 900 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess