EN
  • EN
  • DE

MK60DN512ZVLQ10/VLQ10

Part No MK60DN512ZVLQ10/VLQ10
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830965-MK60DN512ZVLQ10/VLQ10
Ultra Librarian 3D Model Ultra Librarian MK60DN512ZVLQ10/VLQ10 CAD Model

Description

NXP MK60DN512ZVLQ10/VLQ10 Microcontroller

The NXP MK60DN512ZVLQ10/VLQ10 is a high-performance microcontroller designed for a wide range of industrial, automotive, and consumer applications. This microcontroller is part of the Kinetis K60 family, which is renowned for its advanced integration and efficient performance. The MK60DN512ZVLQ10/VLQ10 is built on the ARM Cortex-M4 core, offering users an excellent balance of speed and power efficiency.

One of the standout features of this microcontroller is its large memory capacity. It comes equipped with 512KB of flash memory and 128KB of RAM, providing ample space for complex software applications and data buffering. This makes the MK60DN512ZVLQ10/VLQ10 an ideal choice for applications that require significant code storage and real-time data processing.

The device operates at a frequency of up to 100 MHz, which, combined with the Cortex-M4 core's built-in floating-point unit (FPU), allows for quick mathematical computations and efficient handling of digital signal processing tasks. This capability is essential for applications such as motor control, audio processing, and advanced sensing that require high computational performance.

Connectivity is another area where the MK60DN512ZVLQ10/VLQ10 shines. It includes multiple communication interfaces such as Ethernet, USB (with OTG capabilities), CAN, SPI, I2C, and UART, enabling it to easily interface with other devices and networks. This level of connectivity makes it suitable for IoT (Internet of Things) devices and complex embedded systems that need to communicate with other hardware or over the internet.

For enhanced security, the microcontroller features a Cryptographic Acceleration and Assurance Module (CAAM), which provides hardware acceleration for cryptographic algorithms, ensuring secure data transfer and storage. Additionally, it includes a Random Number Generator Accelerator (RNGA) and a Memory Protection Unit (MPU) to further bolster system security and integrity.

Designed with robustness in mind, the MK60DN512ZVLQ10/VLQ10 operates within the industrial temperature range of -40°C to +105°C, making it a reliable choice for harsh environments. It is available in a 144-LQFP package, which is suitable for space-constrained applications requiring a compact footprint.

In summary, the NXP MK60DN512ZVLQ10/VLQ10 microcontroller is a powerful and versatile solution for developers looking to create sophisticated and secure embedded systems.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.9628 $97.9256
3+ $40.1744 $120.5232
5+ $38.9189 $194.5945
7+ $37.6634 $263.6438
8+ $36.4079 $291.2632
11+ $32.6415 $359.0565
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess