EN
  • EN
  • DE
  • IT

MK52DN512ZCLQ10

Part No MK52DN512ZCLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 144LQFP / MCU 32-bit ARM Cortex M4 RISC 512KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K50
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 41x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788902-MK52DN512ZCLQ10
Popularity Medium
Supply and Demand Status Limited
Family Name MK52DN512
Introduction Date November 19, 2011
ECCN 3A991.a.2
Country of Origin Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MK52DN512ZCLQ10 CAD Model

Description

The NXP MK52DN512ZCLQ10 is a high-performance, low-power microcontroller designed to cater to a wide range of applications, particularly in the industrial and automotive sectors. This device is part of the Kinetis K series, which is renowned for its advanced integration and comprehensive feature set.

Key Features

  • Core: ARM® Cortex®-M4 with DSP instructions delivering 1.25 Dhrystone MIPS per MHz.
  • Frequency: Operates at up to 100 MHz frequency providing high computational power.
  • Flash Memory: 512 KB of embedded flash memory allows for substantial program storage.
  • RAM: 128 KB of RAM offers ample space for runtime data manipulation.
  • Connectivity: Multiple connectivity options including USB, Ethernet, CAN, and serial interfaces for comprehensive communication capabilities.
  • ADC: Integrated 16-bit analog-to-digital converters with multiple channels for precise sensor data acquisition.
  • Timers: A variety of timing and control functionalities with PWM, real-time timers, and more.
  • Security: Enhanced security features with a hardware random number generator and cryptographic acceleration.
  • Power Efficiency: Multiple power-saving modes including an ultra-low-power stop mode for energy-sensitive applications.

Applications

The MK52DN512ZCLQ10 is ideally suited for applications demanding a high level of processing power and connectivity, such as:

  • Industrial Control Systems
  • Automotive Systems
  • Internet of Things (IoT) Devices
  • Robotics
  • Medical Equipment

Package and Quality

The microcontroller comes in a 144-LQFP package, ensuring a compact footprint while providing enough pins for interfacing with peripherals and I/Os. Quality and reliability are paramount, with the device meeting NXP's rigorous standards for performance and durability.

Development Support

Developers can take advantage of NXP's extensive suite of development tools and software, including the MCUXpresso SDK, IDE, and Config Tools, to streamline the design process and bring products to market faster. Comprehensive documentation and a strong community of developers provide additional support.

You May Also Be Interested in

Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess