EN
  • EN
  • DE

MK50DX256ZCLL10

Part No MK50DX256ZCLL10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / MCU 32-bit ARM Cortex M4 RISC 256KB Flash 1.8V/2.5V/3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K50
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity EBI/EMI, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 59
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 34x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 788896-MK50DX256ZCLL10
Popularity Medium
Supply and Demand Status Limited
Family Name MK50DX256
Introduction Date January 26, 2012
ECCN 3A991.a.2
Country of Origin China , Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MK50DX256ZCLL10 CAD Model

Description

The NXP MK50DX256ZCLL10 is a high-performance microcontroller unit (MCU) designed to cater to a wide range of applications, including industrial control, automotive systems, and Internet of Things (IoT) devices. This MCU is part of the Kinetis K50 sub-family and is built on the ARM® Cortex®-M4 core, offering a perfect blend of energy efficiency and processing power.

Key Features

  • Core: ARM® Cortex®-M4 running at up to 100 MHz, with Floating Point Unit (FPU)
  • Memory: 256 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data storage
  • Analog Modules: Features multiple analog components, including 16-bit Analog-to-Digital Converters (ADCs), 12-bit Digital-to-Analog Converters (DACs), and analog comparators, enhancing its suitability for sensor-based applications
  • Communication Interfaces: Offers a variety of communication options such as multiple UART, SPI, I2C, and CAN modules, facilitating versatile connectivity options
  • Timers: Equipped with multiple timer modules, including Real-Time Clock, Periodic Interrupt Timers, and Pulse Width Modulation (PWM) controllers, providing precise timing and control for a range of tasks
  • Security and Integrity: Includes features such as a Cryptographic Acceleration Unit, Random Number Generator, and a Memory Protection Unit to ensure secure data processing and program integrity

Applications

The MK50DX256ZCLL10 is designed to be versatile, catering to a broad spectrum of applications. Its robust design and comprehensive feature set make it ideal for:

  • Advanced industrial control systems
  • Automotive electronics, such as body controllers and sensor systems
  • Medical devices that require precise measurements and data processing
  • Smart home automation and IoT devices that necessitate secure and reliable connectivity

Package and Quality

This MCU comes in a 100 LQFP (Low Profile Quad Flat Package) that is designed for space-constrained applications while still providing excellent thermal performance. The NXP MK50DX256ZCLL10 is also backed by NXP's commitment to quality, ensuring high reliability and performance for the demanding requirements of commercial and industrial applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0912 $60.3648
10+ $12.3828 $123.8280
15+ $11.9958 $179.9370
20+ $11.6089 $232.1780
26+ $11.2220 $291.7720
35+ $10.0612 $352.1420
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess