EN
  • EN
  • DE

MK22FN512VMP12

Part No MK22FN512VMP12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 64MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series Kinetis K20
Package Tray
Number of I/O 40
Family Name MK22FN512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 640
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851599-MK22FN512VMP12
Ultra Librarian 3D Model Ultra Librarian MK22FN512VMP12 CAD Model

Description

Introducing the MK22FN512VMP12 Microcontroller from NXP

The MK22FN512VMP12 is a high-performance microcontroller unit (MCU) from NXP's Kinetis K series that is designed to meet the needs of a wide range of industrial and consumer applications. This powerful MCU is based on the ARM Cortex-M4 core and offers a perfect blend of energy efficiency, processing capabilities, and advanced features.

With a clock speed of up to 120 MHz, the MK22FN512VMP12 provides the computational power required for complex tasks, while its 512 KB of flash memory and 128 KB of RAM ensure ample space for application code and data storage. The integration of a floating-point unit (FPU) allows for precise and efficient handling of computations involving floating-point numbers, making this MCU ideal for applications with intensive mathematical requirements.

Key Features:

  • Core: ARM Cortex-M4 with DSP instructions and Floating Point Unit (FPU)
  • Frequency: Up to 120 MHz for high-performance processing capabilities
  • Memory: 512 KB Flash and 128 KB SRAM to accommodate complex applications
  • Communication Interfaces: Includes multiple communication interfaces such as I2C, SPI, UART, and USB for versatile connectivity options
  • Analog Modules: Equipped with analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) for accurate sensor interfacing and signal processing
  • Timers: A variety of timers including PWM for precise timing and control tasks
  • Security Features: Comes with security and integrity modules to ensure safe operation and data protection

The MCU also boasts a rich set of peripherals that support a variety of digital and analog functions, which can be critical for embedded system applications. Its flexible memory options and the inclusion of a Memory Protection Unit (MPU) enhance the reliability and security of the system by preventing unauthorized memory access.

For developers, the MK22FN512VMP12 is supported by comprehensive development tools and software, including IDEs, middleware, and NXP's MCUXpresso SDK, which offers an extensive suite of peripheral drivers, middleware, and real-time operating system (RTOS) components. This ecosystem simplifies the development process and helps in bringing products to market faster.

Whether you are designing an IoT device, industrial control system, or a complex consumer product, the MK22FN512VMP12 from NXP provides a scalable and feature-rich platform that can meet your technical requirements while minimizing power consumption and maximizing performance.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.7502 $68.2506
6+ $18.6669 $112.0014
9+ $18.0835 $162.7515
12+ $17.5002 $210.0024
15+ $16.9168 $253.7520
20+ $15.1668 $303.3360
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess