EN
  • EN
  • DE

MK22FN1M0VLL12

Part No MK22FN1M0VLL12
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / MCU 32-bit ARM Cortex M4 RISC 1MB Flash 3.3V 100-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K20
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 120MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 66
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 33x16b, D/A 1x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 788877-MK22FN1M0VLL12
Popularity Medium
Supply and Demand Status Limited
Family Name MK22FN1M0
Introduction Date July 17, 2013
ECCN 3A991.a.2
Country of Origin China , Malaysia, Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MK22FN1M0VLL12 CAD Model

Description

The NXP MK22FN1M0VLL12 microcontroller is a highly capable and versatile processing unit designed to cater to a wide range of embedded applications. Featuring the ARM Cortex-M4 core, this microcontroller offers a perfect blend of high performance and power efficiency, making it suitable for industrial control, automotive systems, IoT devices, and consumer electronics.

With a clock speed of up to 120 MHz, the MK22FN1M0VLL12 ensures swift and responsive operations. It boasts 1MB of flash memory, providing ample space for complex application code and data storage, and 256KB of RAM for efficient runtime data processing. Additionally, the inclusion of a Floating Point Unit (FPU) allows for precise and fast floating-point calculations, which is essential for applications involving intensive mathematical computations.

The microcontroller's connectivity options are extensive, featuring multiple communication interfaces such as UART, SPI, I2C, and CAN, enabling seamless integration with other devices and peripherals. The USB 2.0 Full-Speed/OTG interface further enhances its connectivity capabilities, allowing for direct communication with computers and other USB devices.

The MK22FN1M0VLL12 also includes a variety of analog and digital peripherals. Its analog-to-digital converters (ADCs) provide accurate sensor signal acquisition, while the digital-to-analog converters (DACs) enable precise control of external components. The presence of multiple timers, PWM modules, and an RTC with calendar functionality allows for sophisticated timing and control operations.

Security features are a critical aspect of modern microcontrollers, and the MK22FN1M0VLL12 addresses this with its hardware encryption and random number generation capabilities. These features ensure secure data transfer and storage, which is paramount in applications that handle sensitive information.

Designed for longevity and reliability, the MK22FN1M0VLL12 operates within an extended temperature range, making it suitable for harsh environments. Its low-power modes also enable energy-saving operations, which is crucial for battery-powered or energy-sensitive applications.

In summary, the NXP MK22FN1M0VLL12 is a robust and feature-rich microcontroller that meets the demands of complex and advanced embedded systems. Its powerful ARM Cortex-M4 core, extensive memory resources, and broad range of peripherals make it an ideal choice for designers looking to create sophisticated and efficient products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 128KB FLSH 64TQFP
Lowest to $19.1292

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7398 $66.9592
9+ $13.7353 $123.6177
14+ $13.3061 $186.2854
18+ $12.8768 $231.7824
24+ $12.4476 $298.7424
32+ $11.1598 $357.1136
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess