EN
  • EN
  • DE

MK20DX128VFM5

Part No MK20DX128VFM5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series Kinetis K20
Package Tray
Product Status Active
Programmable Not Verified
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 20
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 16K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 6x16b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN-EP (5x5)
Base Product Number MK20DX128
Standard Package 490 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 830962-MK20DX128VFM5
Ultra Librarian 3D Model Ultra Librarian MK20DX128VFM5 CAD Model

Description

Product Overview: NXP MK20DX128VFM5 Microcontroller

The NXP MK20DX128VFM5 is a state-of-the-art microcontroller that combines high-performance data processing with low power consumption, making it an ideal choice for a wide range of applications. This 32-bit MCU is part of the Kinetis K20 family and is built on the ARM Cortex-M4 core, offering users enhanced system capabilities including a floating-point unit for computation-intensive applications.

Key Features:

  • Core: ARM Cortex-M4 running at up to 50MHz, with a Floating Point Unit (FPU) for improved computational efficiency.
  • Memory: 128KB of flash memory and 16KB of SRAM, providing ample space for code and data.
  • Communication Interfaces: Includes a variety of options such as I2C, SPI, UART, and USB 2.0 Full Speed, enabling connectivity with a wide range of peripherals and devices.
  • Timers and Control: Features multiple timers, a 16-channel DMA controller, and an Event System for inter-peripheral signaling, facilitating complex timing and control operations.
  • Analog Modules: Equipped with high-resolution analog-to-digital converters (ADCs), and digital-to-analog converters (DACs) for accurate sensor interfacing and analog signal processing.
  • Security and Integrity: Incorporates a Cryptographic Acceleration Unit (CAU) and a Random Number Generator (RNG) to support secure data transfer and encryption.
  • Power Efficiency: Offers multiple power-saving modes, including a low-power timer for energy-critical applications, ensuring optimal power management.
  • Packaging: Available in a compact 32-QFN package, suitable for space-constrained applications.

Applications:

The NXP MK20DX128VFM5 microcontroller is designed for versatility and can be used in a variety of sectors including industrial control, consumer electronics, Internet of Things (IoT) devices, and medical equipment. Its robust feature set also makes it a great choice for applications requiring significant processing power, such as gaming peripherals, advanced sensors, and smart home automation systems.

Development Support:

NXP provides comprehensive development support for the MK20DX128VFM5 with software libraries, development tools, and reference designs to accelerate the development process. The MCU is supported by the NXP's MCUXpresso IDE and software development kit (SDK), which includes driver libraries, middleware, and real-time operating system (RTOS) components to streamline application development.

With its advanced features and support for a broad range of applications, the NXP MK20DX128VFM5 is a powerful and flexible microcontroller solution that offers designers the performance and efficiency needed for today's demanding embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5938 $51.5628
15+ $7.0513 $105.7695
22+ $6.8310 $150.2820
31+ $6.6106 $204.9286
40+ $6.3903 $255.6120
53+ $5.7292 $303.6476
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess