EN
  • EN
  • DE

MK10DX128VLQ10

Part No MK10DX128VLQ10
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 32-bit ARM Cortex M4 RISC 128KB Flash 1.8V/2.5V/3.3V 144-Pin LQFP Tray / IC MCU 32BIT 128KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series Kinetis K10
Packaging Tray
Core Processor ARM Cortex-M4
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, EBI/EMI, I2C, IrDA, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 104
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 32K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 46x16b, D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 788865-MK10DX128VLQ10
Popularity Medium
Supply and Demand Status Limited
Family Name MK10DX128
Introduction Date July 20, 2013
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MK10DX128VLQ10 CAD Model

Description

Overview of NXP MK10DX128VLQ10 Microcontroller

The NXP MK10DX128VLQ10 is a high-performance microcontroller designed to meet the needs of sophisticated embedded applications. As part of the Kinetis K10 MCU family, this device is built on the ARM Cortex-M4 core, offering users a robust set of features including a floating-point unit (FPU) for computational-intensive applications.

Key Features

  • Core: ARM Cortex-M4 running at up to 100 MHz with DSP instructions and a single-precision floating-point unit for enhanced computational capabilities.
  • Memory: Equipped with 128 KB of flash memory and 16 KB of RAM, providing ample space for application code and data storage.
  • Communication Interfaces: Features a variety of communication options including multiple I2C, SPI, and UART interfaces, allowing for flexible connection to peripheral devices and easy integration into a wide range of systems.
  • Analog Modules: Comes with a 16-bit analog-to-digital converter (ADC) with multiple channels, alongside analog comparators, providing precise measurement and monitoring capabilities.
  • Timers: Includes multiple flexible timers, PWM modules, and a real-time clock for accurate timing and control functions.
  • Package: Available in a 144-LQFP package, ensuring a compact footprint suitable for space-constrained applications.
  • Operating Voltage: Supports a wide range of operating voltages from 1.71V to 3.6V, providing versatility in different power environments.
  • Temperature Range: Operates within an industrial temperature range, making it ideal for demanding environments.

Applications

The MK10DX128VLQ10 is an ideal choice for a wide array of applications, including but not limited to industrial control, medical systems, automotive, and IoT devices. Its powerful ARM Cortex-M4 core and comprehensive set of peripherals enable developers to tackle complex tasks while maintaining power efficiency and reliability.

Development Support

NXP supports the MK10DX128VLQ10 with a comprehensive suite of development tools, including software libraries, development boards, and integrated development environments (IDEs). This ensures a smooth development process, from prototype to production.

With its advanced features and support, the NXP MK10DX128VLQ10 microcontroller stands as a top choice for designers looking to push the boundaries of what's possible in embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5000 $58.0000
9+ $11.8974 $107.0766
14+ $11.5256 $161.3584
18+ $11.1538 $200.7684
24+ $10.7821 $258.7704
32+ $9.6667 $309.3344
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess