EN
  • EN
  • DE

MK10DN512VLK10R

Part No MK10DN512VLK10R
Manufacturer NXP / Nexperia
Catalog OEM Souring
Description ARM MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467197-MK10DN512VLK10R
Manufacturer NXP
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 100MHz
Connectivity CANbus, EBI/EMI, I2C, IrDA, SD, SPI, UART/USART
Peripherals DMA, I2S, LVD, POR, PWM, WDT
Number of I/O 56
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.71V ~ 3.6V
Data Converters A/D 31x16b; D/A 1x12b
Oscillator Type Internal
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 80-FQFP (12x12)
Package / Case 80-LQFP
Ultra Librarian 3D Model Ultra Librarian MK10DN512VLK10R CAD Model

Description

The MK10DN512VLK10R is part of the Kinetis K10 100MHz series microcontrollers from NXP, designed for a range of demanding applications. Featuring the ARM Cortex-M4 core, this MCU offers high computational power, which is further enhanced by a floating-point unit (FPU) for efficient handling of complex mathematical computations. With 512KB flash memory and 128KB SRAM, it provides generous storage capacity for application code and data. The MK10DN512VLK10R is specifically engineered for applications requiring fast and reliable data processing, such as embedded control systems and IoT devices. It encompasses a variety of communication interfaces including USB, UART, SPI, and I2C, allowing for versatile connectivity options. Furthermore, this MCU integrates analog components like ADCs and DACs, alongside timers and PWM modules, to support a wide range of external devices and sensors. Enhanced safety features like memory protection units (MPU) and a watchdog timer ensure reliable operation in critical systems. The MK10DN512VLK10R's blend of performance, memory, and peripherals, backed by NXP's reputation for quality, makes it a compelling choice for advanced embedded systems.

You May Also Be Interested in

Altera
FPGA MAX 10 25K EQFP-144
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXMA3H3F35I3G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I2G
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3H2F35I3LG
Need more? Email Us
Microchip Technology
FPGA
Need more? Email Us
Amd
FPGA Zynq UltraScale+ RFSoCs 1156-BGA
Lowest to $5,980.0000
Altera
FPGA SoC Cyclone V SRBN2
Need more? Email Us
Altera
non-volatile FPGA, 500 I/O, 672FBGA
Need more? Email Us
Intel
FPGA Stratix V 5SGXA3 5SGXEA3K2F35I3G
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess