EN
  • EN
  • DE

MIMXRT1172AVM8A

Part No MIMXRT1172AVM8A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 289MAPBGA / ARM® Cortex®-M7 RT1170 Microcontroller IC 32-Bit Single-Core 800MHz External Program Memory 289-LFBGA (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1170
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 800MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 2M x 8
Voltage - Supply (Vcc/Vdd) -
Data Converters A/D 2x12b; D/A 1x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 289-LFBGA
Supplier Device Package 289-LFBGA (14x14)
Base Product Number MIMXRT1172
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355666-MIMXRT1172AVM8A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1172AVM8A CAD Model

Description

Product Overview: MIMXRT1172AVM8A

The MIMXRT1172AVM8A is a cutting-edge microcontroller product from NXP Semiconductors designed to bridge the gap between high-performance applications and traditional microcontrollers. This powerful device is part of NXP's i.MX RT1170 series, which is known for its high-speed processing capabilities and efficient operation.

Key Features

  • Core: The MIMXRT1172AVM8A features a dual-core setup that includes an Arm® Cortex®-M7 core running up to 1 GHz and an Arm Cortex-M4 core running up to 400 MHz. This dual-core architecture allows for simultaneous real-time processing and high-speed computation, making it ideal for demanding applications.
  • Memory: It comes equipped with a range of memory options, including 2MB of on-chip SRAM and support for external flash memory. This combination of memory resources ensures ample space for complex applications and data storage.
  • Graphics: With its advanced 2D graphics acceleration and support for multiple display interfaces, the MIMXRT1172AVM8A is well-suited for applications that require rich graphical user interfaces.
  • Connectivity: The device offers a plethora of connectivity options, including high-speed USB with PHY, Ethernet, CAN-FD, and more, ensuring that it can cater to various communication requirements.
  • Security: Security is a top priority, and the MIMXRT1172AVM8A doesn't disappoint. It features an array of security capabilities, including secure boot, cryptographic acceleration, and tamper detection.

Applications

The versatility of the MIMXRT1172AVM8A makes it suitable for a wide range of applications, such as:

  • Industrial automation and control systems
  • Audio systems with complex signal processing
  • Smart home devices and IoT applications
  • Automotive systems and infotainment
  • Consumer electronics and portable devices

Conclusion

In conclusion, the MIMXRT1172AVM8A from NXP is a robust microcontroller that offers the perfect blend of real-time functionality and high-performance computing. Whether you are developing an advanced industrial control system or a sophisticated consumer gadget, this microcontroller provides the necessary power, connectivity, and security to meet the demands of modern electronics.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7066 $71.4132
4+ $29.2978 $117.1912
6+ $28.3822 $170.2932
8+ $27.4667 $219.7336
10+ $26.5511 $265.5110
13+ $23.8044 $309.4572
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess