EN
  • EN
  • DE

MIMXRT1061DVJ6B

Part No MIMXRT1061DVJ6B
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 196LFBGA / ARM® Cortex®-M7 RT1060 Microcontroller IC 32-Bit Single-Core 600MHz External Program Memory 196-LFBGA (12x12)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series RT1060
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 600MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SAI, SPDIF, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 127
Program Memory Size -
Program Memory Type External Program Memory
EEPROM Size -
RAM Size 1M x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 3.6V
Data Converters A/D 20x12b
Oscillator Type External, Internal
Temperature Range - Operating 0°C ~ 95°C (TJ)
Mounting Type Surface Mount
Package / Case 196-LFBGA
Supplier Device Package 196-LFBGA (12x12)
Base Product Number MIMXRT1061
REACH Status REACH Unaffected
Win Source Part Number 1355180-MIMXRT1061DVJ6B
Ultra Librarian 3D Model Ultra Librarian MIMXRT1061DVJ6B CAD Model

Description

The NXP MIMXRT1061DVJ6B microcontroller is a state-of-the-art processing unit designed for a variety of applications that require high performance, reliability, and versatility. This microcontroller is a part of the i.MX RT1061 series, which is known for its impressive real-time capabilities, advanced integration, and high-speed computing power. The MIMXRT1061DVJ6B is particularly well-suited for industrial control, consumer electronics, Internet of Things (IoT) devices, and automotive systems.

Key Features:

  • Cortex-M7 Core: At the heart of the MIMXRT1061DVJ6B is the ARM Cortex-M7 core, which operates at speeds of up to 600 MHz, delivering the highest CPU performance in its class.
  • Memory: The device boasts 1MB of on-chip SRAM, which is partitioned into tightly coupled memory and general-purpose on-chip RAM to provide the best response times. Additionally, it has support for external flash memories.
  • Connectivity: With a range of connectivity options, including Ethernet, CAN, USB, and various serial interfaces, this microcontroller can easily communicate with other systems and peripherals.
  • Graphics Acceleration: For applications that require graphical interfaces, the MIMXRT1061DVJ6B includes a 2D graphics acceleration engine to facilitate rich and fluid visuals.
  • Audio: It comes equipped with an array of audio features such as I2S, S/PDIF, and TDM, making it an excellent choice for audio processing applications.
  • Advanced Security: Security features include High Assurance Boot (HAB) and on-the-fly decryption of external flash, ensuring the integrity and confidentiality of your application's code and data.
  • Package: The microcontroller is available in a 196-pin MAPBGA package, which is suitable for compact designs with space constraints.

Applications:

  • Industrial Automation
  • Home and Building Automation
  • Automotive and Infotainment Systems
  • Smart Appliances
  • Professional Audio Equipment
  • IoT and Edge Computing Devices

With its robust feature set and high-speed processing capabilities, the NXP MIMXRT1061DVJ6B microcontroller is an ideal choice for developers looking to push the boundaries of innovation in their embedded systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Atmel
Lowest to $2.0975
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess