EN
  • EN
  • DE

MIMXRT1021CAF4A

Part No MIMXRT1021CAF4A
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT EXT MEM 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer NXP
Series RT1020
Package Tray
Number of I/O 57
Family Name MIMXRT1021
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13951, 935360317557, MIMXRT1021CAF4A-ND
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 851356-MIMXRT1021CAF4A
Ultra Librarian 3D Model Ultra Librarian MIMXRT1021CAF4A CAD Model

Description

The MIMXRT1021CAF4A is a state-of-the-art microcontroller product from NXP Semiconductors, designed for high-performance industrial and consumer applications. This advanced MCU is part of NXP's i.MX RT series, which is known for its crossover processors that bridge the gap between traditional microcontrollers and microprocessors.

Key Features

  • Core: The MIMXRT1021CAF4A is equipped with an ARM Cortex-M7 core, which operates at a remarkable speed of up to 500 MHz, delivering high computational performance and real-time response.
  • Memory: This microcontroller comes with an array of memory options including 256KB of SRAM and 512KB on-chip flash, which allows for efficient storage and quick access to code and data.
  • Connectivity: The device includes a variety of connectivity options such as high-speed USB with PHY, CAN, and various serial interfaces (UART, SPI, I2C, etc.) to ensure flexible communication capabilities.
  • Advanced Integration: For enhanced functionality, the MIMXRT1021CAF4A integrates a range of peripherals, including an LCD display controller, advanced timers, and analog features like ADCs and DACs.
  • Security: Security features are paramount in modern MCUs, and this product delivers with secure boot, encryption support, and other security services to protect your applications.
  • Power Efficiency: Despite its powerful performance, the MIMXRT1021CAF4A is designed for power efficiency, making it suitable for battery-powered devices and applications where energy conservation is critical.

Applications

The versatility of the MIMXRT1021CAF4A makes it ideal for a wide range of applications, including but not limited to:

  • Industrial Automation
  • Internet of Things (IoT) devices
  • Consumer Electronics
  • Audio Subsystems
  • Automotive Controls
  • Home and Building Automation Systems

In conclusion, the MIMXRT1021CAF4A microcontroller by NXP offers an optimal blend of processing power, memory capacity, connectivity, and energy efficiency, catering to the demands of complex and sophisticated electronic systems in today's market.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5401 $52.7005
12+ $8.6483 $103.7796
18+ $8.3780 $150.8040
25+ $8.1078 $202.6950
32+ $7.8375 $250.8000
43+ $7.0267 $302.1481
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,579 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess