EN
  • EN
  • DE

MFRC53101T

Part No MFRC53101T
Manufacturer NXP / Nexperia
Catalog RFID, RF Access, Monitoring ICs
Description IC MIFARE HS READER 32SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Tube/Rail
Status Active
Type RFID Reader
Frequency 13.56MHz
Standards ISO 14443, MIFARE
Supply Voltage - Operating 3.3 V to 5 V
Temperature Range - Operating -40°C to 150°C
Case / Package 32-SO
Win Source Part Number 086452-MFRC53101T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MFRC53101T CAD Model

Description

NXP MFRC53101T Product Overview

The NXP MFRC53101T is a high-performance contactless reader IC designed for easy integration into various applications. It is part of NXP's renowned MFRC family, known for its reliability and advanced features in RFID (Radio-Frequency Identification) technology. This product is particularly tailored for use in access control, payment systems, and identification tasks where secure and quick contactless communication is essential.

Key Features

  • Highly Integrated Design: The MFRC53101T integrates all necessary components for a contactless communication system, including a transceiver and a sophisticated data processing unit.
  • Support for ISO/IEC 14443 A: This product is fully compliant with the ISO/IEC 14443 A standard, which ensures compatibility with a wide range of contactless smart cards and devices.
  • Advanced Encryption: With support for secure communication, the IC includes features for encryption and mutual authentication to protect sensitive data during transmission.
  • Fast Data Transfer: The MFRC53101T is capable of high-speed data transfer rates, making it suitable for applications that require quick transactions, such as payment systems.
  • Flexible Interface Options: It offers a variety of interface options, including serial UART, SPI, and I²C, providing versatility for different system designs and requirements.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-operated devices, such as handheld readers.

Applications

The MFRC53101T from NXP is ideal for a range of applications. Its robust design and secure communication capabilities make it a top choice for:

  • Access control systems
  • Public transportation fare collection
  • Contactless payment terminals
  • Identity verification systems
  • Event ticketing solutions

Technical Specifications

The MFRC53101T operates at a 13.56 MHz frequency, which is the standard for most high-frequency RFID systems. It is available in a small, leadless HVQFN32 package, making it suitable for compact designs. Additionally, it features an operating temperature range that accommodates various environmental conditions.

For developers and system integrators, the MFRC53101T is supported by a comprehensive suite of tools, including development kits and reference designs, to facilitate rapid prototyping and streamline the product development process.

With its combination of performance, security, and flexibility, the NXP MFRC53101T is an excellent choice for anyone looking to incorporate a reliable contactless reader into their electronic designs.

You May Also Be Interested in

Shenzhen Qianhai WiseSun Intelligence Technology Co., Ltd.
CCITT,ISO 14443A,ISO 14443B I2C,SPI,UART QFN-32-EP(5x5) RFID, RF Access, Monitoring ICs RoHS
Lowest to $0.4399
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
NXP / Nexperia
Lowest to $27.8572
STMicroelectronics
IC RFID TRANSP 13.56MHZ 8SO
Lowest to $2.9105
NXP / Nexperia
Lowest to $15.6687
NXP / Nexperia
Need more? Email Us
Texas Instruments
LF READER IC
Lowest to $5.6754
Atmel
Interface IC for 125 kHz Wake-up Function
Need more? Email Us
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9779 $55.8453
14+ $7.4632 $104.4848
21+ $7.2059 $151.3239
30+ $6.6912 $200.7360
39+ $6.4338 $250.9182
49+ $6.1765 $302.6485
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,701 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess