EN
  • EN
  • DE

MCZ33903DP5EKR2

Part No MCZ33903DP5EKR2
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / System Basis Chip Interface 32-SSOP-EP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Applications System Basis Chip
Interface CAN, LIN
Voltage - Supply 5.5V ~ 28V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SSOP-EP
Mounting SMD (SMT)
Base Product Number MCZ33903
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 935333218518
Standard Package 1,000
Win Source Part Number 1140242-MCZ33903DP5EKR2
Ultra Librarian 3D Model Ultra Librarian MCZ33903DP5EKR2 CAD Model

Description

Product Overview: MCZ33903DP5EKR2

The MCZ33903DP5EKR2 is a sophisticated System Basis Chip (SBC) from NXP Semiconductors, designed to support the high demands of automotive applications. This integrated circuit is part of NXP's 33903 series, which provides a range of features to ensure reliable operation of microcontroller-based systems in vehicles.

Key Features

  • Multiple Communication Interfaces: The device includes a high-speed CAN interface compliant with ISO11898-2 and ISO11898-5, which enables robust communication in automotive networks.
  • Enhanced Power Management: It comes with an integrated voltage regulator providing various output voltages for microcontrollers and other peripherals, contributing to the reduction of external components.
  • System Protection: The chip features fail-safe outputs, watchdog functionality, and thermal protection, ensuring the system's safety and reliability under different operating conditions.
  • Low Standby Current: Its low-power modes and reduced standby current make it ideal for applications that require minimal power consumption during idle states.

Applications

The MCZ33903DP5EKR2 is primarily used in automotive environments and is suitable for a wide range of applications, including:

  • Body Control Modules
  • Gateway Modules
  • Power Steering Systems
  • Engine Management Systems
  • Advanced Driver Assistance Systems (ADAS)

Package and Quality

Enclosed in a 32-pin QFN package, the MCZ33903DP5EKR2 is designed to meet the stringent requirements of the automotive industry. It is qualified according to AEC-Q100 standards, ensuring high reliability and performance in harsh automotive conditions.

Environmental Compliance

NXP is committed to environmental sustainability. The MCZ33903DP5EKR2 is manufactured with lead-free materials and is RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
STMicroelectronics
IC INTERFACE SPECIALIZED 64LQFP / Automotive Interface 64-LQFP (10x10)
Lowest to $9.2148
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA / Switch Interfacing Interface 1156-FCBGA (35x35)
Lowest to $375.3750
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Texas Instruments
INTERFACE / Retimer Interface 36-NFBGA (5x5)
Lowest to $44.4617

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2519 $50.7633
17+ $5.9503 $101.1551
27+ $5.7643 $155.6361
36+ $5.5784 $200.8224
47+ $5.3924 $253.4428
63+ $4.8346 $304.5798
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess