EN
  • EN
  • DE

MCZ33879EKR2

Part No MCZ33879EKR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SWITCH HI/LO SIDE 16B 32-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 5.5 V to 26.5 V
Supply Voltage - Operating 3.1 V to 5.5 V
Current - Output (Max) 600mA
Rds On (Typ) 750 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 32-SOIC EP
Win Source Part Number 1075656-MCZ33879EKR2
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCZ33879EKR2 CAD Model

Description

The NXP MCZ33879EKR2 is a sophisticated integrated circuit designed for automotive and industrial applications. This versatile chip is a member of the Allegro MicroSystems' Configurable Octal Serial Switch with Open Load Detect Current Disable (MCZ33879) family. It is engineered to interface directly with a microcontroller to control various inductive, incandescent, or LED loads.

Key Features

  • Eight Output Channels: The MCZ33879EKR2 features eight output channels, each capable of sourcing up to 0.9A. This allows for direct control of a wide range of loads.
  • Serial Peripheral Interface (SPI): With an SPI interface, the device enables easy communication with microcontrollers, facilitating efficient data exchange and control commands.
  • Open Load Detection: The integrated open load detection feature ensures that any open circuit conditions are identified, enhancing system reliability and safety.
  • Current Disable Function: This function allows individual channel current to be disabled if necessary, providing additional control and safety measures.
  • Overcurrent Protection: Each output is protected against overcurrent, ensuring the longevity of the device and the safety of the system it controls.
  • Thermal Shutdown: The thermal shutdown feature prevents the device from overheating, providing an additional layer of protection.
  • Low Standby Current: The low standby current helps in reducing power consumption when the device is not actively driving loads.

Applications

The MCZ33879EKR2 is ideal for a variety of applications, including but not limited to:

  • Automotive Body Control
  • Industrial Control Systems
  • Robotic Actuators
  • LED Lighting Systems

Product Specifications

Parameter Value
Output Current (per channel) 0.9A
Supply Voltage 5.5V to 40V
Operating Temperature -40°C to 125°C
Package 32-SOIC

With its robust feature set and reliable performance, the NXP MCZ33879EKR2 is an excellent choice for designers looking to manage multiple loads with precision and safety.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8487 $58.1844
30+ $3.9784 $119.3520
45+ $3.8540 $173.4300
62+ $3.7297 $231.2414
81+ $3.6054 $292.0374
108+ $3.2324 $349.0992
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess