EN
  • EN
  • DE

MCZ33879AEK

Part No MCZ33879AEK
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC SERIAL SWITCH OCTAL 32-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Switch Type General Purpose
Number of Outputs 8
Output Type N-Channel
Voltage - Load 5.5 V to 27.5 V
Supply Voltage - Operating 3.1 V to 5.5 V
Current - Output (Max) 600mA
Rds On (Typ) 750 mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Voltage
Temperature Range - Operating -40°C to 150°C (TJ)
Case / Package 32-SOIC EP
Win Source Part Number 1075655-MCZ33879AEK
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33879AEK CAD Model

Description

Introducing the MCZ33879AEK Configurable Octal Serial Switch from NXP

The MCZ33879AEK is a versatile and powerful integrated circuit designed by NXP Semiconductors, tailored for automotive and industrial applications that require configurable output switching capabilities. This octal serial switch is a part of the 33879 series, which is known for its robustness and efficiency in controlling various output loads.

With its eight output channels, the MCZ33879AEK provides the flexibility needed for direct control of a wide range of loads, including lamps, motors, and other actuators. Each output is capable of sinking a high current, making it suitable for driving moderate to high-power devices. The outputs can be paralleled for higher current capability, providing a scalable solution for various design requirements.

The device operates with a 5.0V to 40V supply voltage range, ensuring compatibility with a broad spectrum of automotive power systems. Its serial peripheral interface (SPI) allows for seamless communication with microcontrollers, enabling users to control the switch with simple digital commands. This digital interface not only simplifies the integration process but also enhances the reliability of the system by reducing the number of physical connections required.

One of the key features of the MCZ33879AEK is its built-in diagnostics and protection mechanisms. It includes open load detection, which alerts the system to any potential issues with connected devices. Additionally, the switch is equipped with overcurrent protection, ensuring that the integrated circuit and the connected loads are safeguarded against excessive current conditions. The thermal shutdown feature further protects the device by turning off the outputs if the junction temperature exceeds safe operating limits.

The MCZ33879AEK is packaged in a compact 32-lead SOIC wide-body package, making it suitable for space-constrained applications. Its small footprint, combined with its high integration level, allows designers to minimize the PCB area required for switch control in their systems.

In summary, the MCZ33879AEK from NXP is an exceptional choice for designers looking for a reliable and configurable octal serial switch. With its robust feature set, including diagnostic capabilities and high-current outputs, this device is poised to meet the stringent demands of the automotive and industrial sectors.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Vishay
IC PWR SWITCH N-CHAN 1:1 4WCSP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Torex Semiconductor Ltd
IC PWR SWITCH P-CHAN 1:1 6USPC
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess