EN
  • EN
  • DE

MCZ33291EG

Part No MCZ33291EG
Manufacturer NXP / Nexperia
Catalog PMIC - Power Distribution Switches, Load Drivers
Description Eight-Output Switch with Serial Peripheral Interface I/O | IC SWITCH 8X LOSIDE W/SPI 24SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 8
Output Configuration Low Side
Output Type N-Channel
Interface SPI
Load Voltage (V) 9V ~ 26.5V
Supply Voltage 4.5V ~ 5.5V
Current - Output (Maximum) 500mA
Rds On 550mOhm
Fault Protection Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C
Manufacturer Package 24-SOIC
Supplier Device Package 24-SOIC
Family Part Number MCZ33291
Manufacturer Pack Quantity 30
MSL Level 3 (168 Hours)
Win Source Part Number 1221371-MCZ33291EG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCZ33291EG CAD Model

Description

The MCZ33291EG is a state-of-the-art, 8-output, low-side power switch with a versatile set of features, making it an ideal choice for automotive and industrial applications. Manufactured by NXP Semiconductors, a leader in automotive integrated circuits, this robust component is designed to interface directly with microcontrollers and other logic controllers.

Key Features

  • Eight Output Channels: The device provides eight independently controlled output channels, each capable of handling 0.9A with current limiting, which is perfect for driving a wide range of loads.
  • Serial Peripheral Interface (SPI): For communication, it uses a 16-bit SPI interface that allows for daisy-chaining and easy integration with most microcontroller architectures.
  • Diagnostic Feedback: It offers extensive diagnostic capabilities, including open load detection, short-circuit protection, and over-temperature shutdown, ensuring a high level of reliability and safety.
  • Low Standby Current: The device is designed with a low standby current, making it suitable for applications that require minimal power consumption during idle states.

Applications

The MCZ33291EG's robust design and versatile feature set make it well-suited for a range of applications including:

  • Automotive control systems like lighting, power mirrors, and windows
  • Industrial control systems
  • Robotics and automated machinery
  • Building automation and HVAC systems

Technical Specifications

  • Supply Voltage Range: 5.5V to 26V
  • Operating Temperature Range: -40°C to 125°C
  • Package: SOIC-24 wide-body package, providing ample space for routing and isolation.

The MCZ33291EG is not just a simple power switch; it is a sophisticated device designed to meet the rigorous demands of modern electronic systems. Its combination of high-current outputs, advanced diagnostics, and SPI communication makes it a compact and powerful solution for managing multiple loads with precision and safety.

You May Also Be Interested in

Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Rohm Semiconductor
IC HIGH SIDE SWITCH 1CH 8-TSSOP
Need more? Email Us
Texas Instruments
IC PWR SWTCH N-CH 1:2/1:1 16SOIC
Lowest to $1.8539
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $7.7817
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess