EN
  • EN
  • DE

MCIMX6S4AVM08ACR

Part No MCIMX6S4AVM08ACR
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description SOC i.MX 6Solo ARM Cortex A9 0.04um Automotive 624-Pin MAP-BGA T/R / IC MPU I.MX6S 800MHZ 624MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series i.MX6S
Packaging Reel package
Core Processor ARM Cortex-A9
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 800MHz
Co-Processors/DSP Multimedia; NEON SIMD
RAM Controllers LPDDR2, LVDDR3, DDR3
Graphics Acceleration Yes
Display & Interface Controllers Keypad, LCD
Ethernet 10/100/1000 Mbps (1)
USB USB 2.0 + PHY (4)
Voltage - I/O 1.8V, 2.5V, 2.8V, 3.3V
Operating Temperature Range -40°C ~ 125°C (TJ)
Security Features ARM TZ, Boot Security, Cryptography, RTIC, Secure Fusebox, Secure JTAG, Secure Memory, Secure RTC, Tamper Detection
Package 624-LFBGA
Manufacturer Package 624-MAPBGA (21x21)
Additional Interfaces CAN, I2C, I2S, MMC/SD/SDIO, SAI, SPI, SSI, UART
Win Source Part Number 788253-MCIMX6S4AVM08ACR
Popularity Medium
Supply and Demand Status Limited
Family Name MCIMX6S
Introduction Date December 20, 2013
ECCN 5A992
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MCIMX6S4AVM08ACR CAD Model

Description

NXP i.MX 6SoloX Processor - MCIMX6S4AVM08ACR

The NXP MCIMX6S4AVM08ACR is a high-performance, energy-efficient processor from the i.MX 6SoloX series, designed to deliver a balanced blend of processing power and versatile features for a wide range of industrial and consumer applications. This advanced system-on-chip (SoC) integrates a single ARM Cortex-A9 core and a Cortex-M4 core, making it ideal for systems that require parallel processing and real-time responsiveness.

Key Features:

  • Dual-Core Architecture: Features a single ARM Cortex-A9 core operating at speeds up to 800MHz for robust application processing and a Cortex-M4 core for real-time processing, providing an efficient, multi-tasking platform.
  • Graphics Processing: Includes a 3D graphics engine with OpenGL ES 2.0 and 2D Vector Graphics hardware acceleration, enabling rich graphical interfaces and smooth user experiences.
  • Advanced Connectivity: Offers a range of interfaces, including Gigabit Ethernet, dual CAN, PCIe 2.0, and multiple USB ports, facilitating versatile connectivity options for various applications.
  • Memory Support: Provides support for DDR3, DDR3L, LPDDR2 memory, ensuring flexibility in memory selection for system designers and the ability to optimize performance versus power consumption.
  • Security Features: Equipped with a suite of security features, including cryptographic acceleration, secure boot, and random number generation, to ensure secure data handling and system integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the MCIMX6S4AVM08ACR is suitable for battery-powered devices and applications where energy conservation is critical.

Applications:

The NXP MCIMX6S4AVM08ACR processor is versatile and can be employed in a variety of applications, such as:

  • Industrial Automation and Control Systems
  • Automotive Infotainment
  • Smart Energy Solutions
  • Portable Medical Devices
  • Interactive Point-of-Sale Kiosks
  • IoT Gateways

With its dual-core architecture and comprehensive feature set, the MCIMX6S4AVM08ACR is a compelling solution for designers looking to develop sophisticated and secure embedded devices with demanding processing and graphical requirements.

You May Also Be Interested in

Advantech Corp
IC MPU SKYLAKE 3.4GHZ 1155LGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 432BGA
Need more? Email Us
Altera
IC MPU I960 33MHZ 196BGA
Need more? Email Us
Altera
IC MPU STRONGARM 200MHZ 432BGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us
Altera
IC MPU STRONGARM 166MHZ 520BGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA
Lowest to $582.0896
Freescale Semiconductor - NXP
IC MPU QORIQ P5 2.0GHZ 1295BGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $55.2986 $55.2986
3+ $45.3732 $136.1196
4+ $43.9553 $175.8212
5+ $42.5374 $212.6870
7+ $41.1195 $287.8365
9+ $36.8657 $331.7913
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess