EN
  • EN
  • DE

MCIMX6DP5EYM1AB

Part No MCIMX6DP5EYM1AB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU I.MX6DP ENHAN 624FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 624-FCPBGA (21x21)
Manufacturer NXP
Series i.MX6DP
Package Tray
Core Processor ARM® Cortex®-A9
Speed 1.0GHz
Operating Temperature Range -20°C ~ 105°C (TJ)
Package 624-LFBGA, FCBGA
Case / Package 624-FCPBGA (21x21)
Family Name MCIMX6
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-13538, 935357835557
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884004-MCIMX6DP5EYM1AB
Ultra Librarian 3D Model Ultra Librarian MCIMX6DP5EYM1AB CAD Model

Description

NXP i.MX 6DualPlus Processor - MCIMX6DP5EYM1AB

The MCIMX6DP5EYM1AB is a high-performance, energy-efficient processor from NXP's i.MX 6DualPlus series. This processor is designed to deliver a rich multimedia experience with high-level graphics, imaging, and computational capabilities. It is a perfect choice for a wide range of applications, including advanced industrial, automotive, and consumer electronics.

At the heart of the MCIMX6DP5EYM1AB processor are two ARM Cortex-A9 cores that can run up to 1.2 GHz, providing a balanced performance between processing power and energy consumption. This dual-core architecture ensures that applications run smoothly, with the ability to handle multiple tasks simultaneously without compromising on efficiency.

The processor includes an integrated multimedia processing unit that supports full 1080p video playback and recording, as well as 3D graphics acceleration. This makes it ideal for applications that require high-definition video and sophisticated graphical user interfaces, such as infotainment systems, digital signage, and portable devices with rich user experiences.

For connectivity, the MCIMX6DP5EYM1AB comes with a range of interfaces including HDMI, dual LVDS, PCI Express, and Gigabit Ethernet. This allows for easy integration into a variety of systems and ensures that the processor can handle the demands of high-speed data transfer and communication.

Security is also a priority for this processor, which includes advanced features such as secure boot, cryptographic acceleration, and random number generation to protect sensitive data and ensure secure operations.

Designed with the future in mind, the MCIMX6DP5EYM1AB supports a wide range of operating systems, including Linux, Android, and Windows Embedded. This flexibility allows developers to choose the best platform for their application and ensures long-term support for the product.

In summary, the NXP MCIMX6DP5EYM1AB processor is a versatile and powerful solution that brings together high performance, advanced multimedia capabilities, and robust security features in a single package. Its wide range of connectivity options and support for multiple operating systems make it an excellent choice for a myriad of cutting-edge applications.

You May Also Be Interested in

Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Advanced Micro Devices
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $12.6414
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
MPU I.MX8 QUAD MAX / Microprocessor IC -
Lowest to $124.3230
Texas Instruments
IC MPU SITARA 667MHZ 538FCBGA / ARM® Cortex®-A15 Microprocessor IC Sitara™ 1 Core, 32-Bit 667MHz 538-FCBGA (17x17)
Lowest to $72.1805
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $97.0489 $97.0489
2+ $79.6299 $159.2598
3+ $77.1415 $231.4245
4+ $74.6531 $298.6124
5+ $72.1646 $360.8230
6+ $64.6993 $388.1958
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess