EN
  • EN
  • DE

MCIMX31LVMN5C

Part No MCIMX31LVMN5C
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description Multimedia Applications Processors | IC MPU I.MX31 532MHZ 473MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM1136JF-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 532MHz
Co-Processors/DSP Multimedia; GPU, IPU, MPEG-4, VFP
RAM Controllers DDR
Graphics Acceleration Yes
Display & Interface Controllers Keyboard, Keypad, LCD
USB USB 2.0 (3)
Voltage - I/O 1.8V, 2.0V, 2.5V, 2.7V, 3.0V
Temperature Range - Operating 0°C ~ 70°C
Security Features Random Number Generator, RTIC, Secure Fusebox, Secure JTAG, Secure Memory
Manufacturer Package 473-LFBGA
Supplier Device Package 473-MAPBGA (19x19)
Additional Interfaces 1-Wire, AC97, ATA, FIR, I2C, I2S, MMC/SD/SDIO, MSHC, PCMCIA, SDHC, SIM, SPI, SSI, UART
Family Part Number MCIMX31
Manufacturer Pack Quantity 84
MSL Level 3 (168 Hours)
Win Source Part Number 1220746-MCIMX31LVMN5C
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCIMX31LVMN5C CAD Model

Description

The MCIMX31LVMN5C is a high-performance, low-power, mobile multimedia application processor from NXP Semiconductors. This product is part of the i.MX31 family and is designed to provide a robust platform for the development and deployment of a wide range of applications, including smart devices, portable media players, and automotive infotainment systems.

Key Features:

  • Core: The processor is built around an ARM11 core, which operates at speeds up to 532 MHz, delivering the computational power necessary for multimedia processing and complex computing tasks.
  • Memory: It supports a variety of memory interfaces, including DDR, NAND Flash, and Mobile DDR, providing flexibility in system design and ensuring ample storage and fast data access.
  • Graphics: The MCIMX31LVMN5C comes with an integrated 3D graphics processor that supports OpenGL ES 1.1 and 2.0, enabling advanced graphics and smooth user interfaces.
  • Video Processing: With hardware acceleration for video processing, this processor can handle video encoding and decoding, supporting various codecs and ensuring high-quality video playback.
  • Connectivity: A range of connectivity options are available, such as USB 2.0, I2C, SPI, and UART, allowing for easy integration with peripheral devices and systems.
  • Power Efficiency: Designed with power efficiency in mind, the MCIMX31LVMN5C is ideal for battery-powered devices, featuring dynamic voltage and frequency scaling to optimize power consumption.

Applications:

The versatility of the MCIMX31LVMN5C makes it suitable for a diverse array of applications. It excels in areas where multimedia performance and low power consumption are critical. Common applications include:

  • Advanced GPS navigation systems
  • Portable media players and personal multimedia devices
  • Automotive infotainment and dashboard systems
  • Industrial control and automation systems
  • Smartphones and other mobile communication devices

Summary:

In summary, the MCIMX31LVMN5C from NXP is a powerful and versatile application processor that provides a comprehensive solution for driving next-generation multimedia applications. Its combination of high-speed processing, advanced graphics capabilities, and power efficiency makes it an ideal choice for manufacturers and developers looking to create innovative products with demanding performance requirements.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Microchip Technology
IC MPU SAM9CN 400MHZ 247BGA
Lowest to $6.6401
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6S 1GHZ 624MAPBGA
Lowest to $56.3063
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.9817 $85.9634
4+ $35.2672 $141.0688
6+ $34.1651 $204.9906
7+ $33.0630 $231.4410
10+ $31.9609 $319.6090
13+ $28.6545 $372.5085
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,008 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess